Texas Instruments High-Performance Analog 0.4A SOT-23 LED Driver IC LM2703MFX-ADJ

Description
0.4A SWITCHING REGULATOR, PDSO5, SOT-23, 5 PIN Product overview: LM2703MFX-ADJ from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.4A, SOT-23. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 0.4A, SOT-23, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-LM2703MFX-ADJ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
0.4A SWITCHING REGULATOR, PDSO5, SOT-23, 5 PIN Product overview: LM2703MFX-ADJ from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.4A, SOT-23. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 0.4A, SOT-23, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-LM2703MFX-ADJ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
0.4A SOT-23 LED Driver IC
137-LM2703MFX-ADJ
0.4A SOT-23 LED Driver IC 137-LM2703MFX-ADJ
0.4A SWITCHING REGULATOR, PDSO5, SOT-23, 5 PIN Product overview: LM2703MFX-ADJ from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.4A, SOT-23. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 0.4A, SOT-23, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-LM2703MFX-ADJ can be used for catalog matching and distributor lookup.

0.4A SWITCHING REGULATOR, PDSO5, SOT-23, 5 PIN Product overview: LM2703MFX-ADJ from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.4A, SOT-23. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 0.4A, SOT-23, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-LM2703MFX-ADJ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - LED Drivers - LM2703MFX-ADJ - 091898-LM2703MFX-ADJ - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - LM2703MFX-ADJ
091898-LM2703MFX-ADJ
PMIC - PMIC - LED Drivers - LM2703MFX-ADJ 091898-LM2703MFX-ADJ
Manufacturer: Texas Instruments Win Source Part Number: 091898-LM2703MFX-ADJ Packaging: Reel - TR Type: DC DC Regulator Applications: Backlight Mounting: SMD (SMT) Internal Switch(s): Yes Topology: Step-Up (Boost) Number of Outputs: 1 Output Voltage: 21V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: SOT-23-5 Maximum Supply Voltage: 7V Operating Input Voltage(Min): 2.2V Channel Output Current: 350mA (Switch) Alternative Parts (Cross-Reference): NCP1406SNT1G; LM2735XQMF; LM2703MFX-ADJ; LM2735XQMFX; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Sufficient

Manufacturer: Texas Instruments
Win Source Part Number: 091898-LM2703MFX-ADJ
Packaging: Reel - TR
Type: DC DC Regulator
Applications: Backlight
Mounting: SMD (SMT)
Internal Switch(s): Yes
Topology: Step-Up (Boost)
Number of Outputs: 1
Output Voltage: 21V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: SOT-23-5
Maximum Supply Voltage: 7V
Operating Input Voltage(Min): 2.2V
Channel Output Current: 350mA (Switch)
Alternative Parts (Cross-Reference): NCP1406SNT1G; LM2735XQMF; LM2703MFX-ADJ; LM2735XQMFX;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
LED Drivers - LM2703MFX-ADJ-ND - DigiKey
Thief River Falls, MN, United States
LED Drivers
LM2703MFX-ADJ-ND
LED Drivers LM2703MFX-ADJ-ND
LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) Dimming 350mA (Switch) SOT-23-5

LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) Dimming 350mA (Switch) SOT-23-5

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - LM2703MFX-ADJ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
LM2703MFX-ADJ
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers LM2703MFX-ADJ
IC LED DRVR RGLTR 350MA SOT23-5

IC LED DRVR RGLTR 350MA SOT23-5

Supplier's Site
PMIC - LED Drivers - LM2703MFX-ADJ - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
LM2703MFX-ADJ
PMIC - LED Drivers LM2703MFX-ADJ
IC LED DRVR RGLTR 350MA SOT23-5

IC LED DRVR RGLTR 350MA SOT23-5

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers
Product Number 137-LM2703MFX-ADJ 091898-LM2703MFX-ADJ LM2703MFX-ADJ-ND LM2703MFX-ADJ LM2703MFX-ADJ
Product Name 0.4A SOT-23 LED Driver IC PMIC - PMIC - LED Drivers - LM2703MFX-ADJ LED Drivers Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers PMIC - LED Drivers
Output Voltage 21 volts 21 volts 21 volts
Number of Channels 1 #
Form Factor Intgrated Circuit (IC) Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - PMIC - LED Drivers - 1253407-SKY81290-11-563LFR - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Package Type 14-WFDFN Exposed Pad
View Details
5 suppliers
Led Driver 2A Buck - A6211GLJTR-T - Allegro MicroSystems Inc.
Allegro MicroSystems Inc.
Specs
Form Factor Intgrated Circuit (IC)
View Details
8 suppliers
PMIC - PMIC - LED Drivers - BCR402WE6327HTSA1 - 114271-BCR402WE6327HTSA1 - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 1.2 volts
Output Voltage 18 volts
View Details
5 suppliers
 - NCR320UX - Rochester Electronics
Specs
Form Factor Intgrated Circuit (IC)
View Details
7 suppliers