Texas Instruments High-Performance Analog Boost 350mA SOT-23 LED Driver IC LM2703MF-ADJ/NOPB

Description
Micropower Boost DC/DC Converter, Adj Output, 350mA, SOT-23-5 Product overview: LM2703MF-ADJ/NOPB from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Boost, 350mA, SOT-23. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, Boost, 350mA, SOT-23, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-LM2703MF-ADJ/NOP B can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Micropower Boost DC/DC Converter, Adj Output, 350mA, SOT-23-5 Product overview: LM2703MF-ADJ/NOPB from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Boost, 350mA, SOT-23. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, Boost, 350mA, SOT-23, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-LM2703MF-ADJ/NOP B can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Boost 350mA SOT-23 LED Driver IC
137-LM2703MF-ADJ/NOPB
Boost 350mA SOT-23 LED Driver IC 137-LM2703MF-ADJ/NOPB
Micropower Boost DC/DC Converter, Adj Output, 350mA, SOT-23-5 Product overview: LM2703MF-ADJ/NOPB from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Boost, 350mA, SOT-23. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, Boost, 350mA, SOT-23, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-LM2703MF-ADJ/NOP B can be used for catalog matching and distributor lookup.

Micropower Boost DC/DC Converter, Adj Output, 350mA, SOT-23-5 Product overview: LM2703MF-ADJ/NOPB from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Boost, 350mA, SOT-23. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, Boost, 350mA, SOT-23, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-LM2703MF-ADJ/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
LED Drivers - LM2703MF-ADJ/NOPBDKR-ND - DigiKey
Thief River Falls, MN, United States
LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) Dimming 350mA (Switch) SOT-23-5

LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) Dimming 350mA (Switch) SOT-23-5

Buy Now Datasheet
LED Drivers - LM2703MF-ADJ/NOPBTR-ND - DigiKey
Thief River Falls, MN, United States
LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) Dimming 350mA (Switch) SOT-23-5

LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) Dimming 350mA (Switch) SOT-23-5

Buy Now Datasheet
LED Drivers - LM2703MF-ADJ/NOPBCT-ND - DigiKey
Thief River Falls, MN, United States
LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) Dimming 350mA (Switch) SOT-23-5

LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) Dimming 350mA (Switch) SOT-23-5

Buy Now Datasheet
PMIC - PMIC - LED Drivers - LM2703MF-ADJ/NOPB - 099073-LM2703MF-ADJ/NOPB - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - LM2703MF-ADJ/NOPB
099073-LM2703MF-ADJ/NOPB
PMIC - PMIC - LED Drivers - LM2703MF-ADJ/NOPB 099073-LM2703MF-ADJ/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 099073-LM2703MF-ADJ/ NOPB Packaging: Reel - TR Type: DC DC Regulator Applications: Backlight Mounting: SMD (SMT) Internal Switch(s): Yes Topology: Step-Up (Boost) Number of Outputs: 1 Output Voltage: 21V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: SOT-23-5 Maximum Supply Voltage: 7V Operating Input Voltage(Min): 2.2V Channel Output Current: 350mA (Switch) Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Sufficient

Manufacturer: Texas Instruments
Win Source Part Number: 099073-LM2703MF-ADJ/NOPB
Packaging: Reel - TR
Type: DC DC Regulator
Applications: Backlight
Mounting: SMD (SMT)
Internal Switch(s): Yes
Topology: Step-Up (Boost)
Number of Outputs: 1
Output Voltage: 21V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: SOT-23-5
Maximum Supply Voltage: 7V
Operating Input Voltage(Min): 2.2V
Channel Output Current: 350mA (Switch)
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
PMIC - LED Drivers - LM2703MF-ADJ/NOPB - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
LM2703MF-ADJ/NOPB
PMIC - LED Drivers LM2703MF-ADJ/NOPB
IC LED DRVR RGLTR 350MA SOT23-5

IC LED DRVR RGLTR 350MA SOT23-5

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - LM2703MF-ADJ/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
LM2703MF-ADJ/NOPB
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers LM2703MF-ADJ/NOPB
IC LED DRVR RGLTR 350MA SOT23-5

IC LED DRVR RGLTR 350MA SOT23-5

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers
Product Number 137-LM2703MF-ADJ/NOPB LM2703MF-ADJ/NOPBDKR-ND 099073-LM2703MF-ADJ/NOPB LM2703MF-ADJ/NOPB LM2703MF-ADJ/NOPB
Product Name Boost 350mA SOT-23 LED Driver IC LED Drivers PMIC - PMIC - LED Drivers - LM2703MF-ADJ/NOPB PMIC - LED Drivers Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Output Voltage 21 volts 21 volts 21 volts
Number of Channels 1 #
Form Factor Intgrated Circuit (IC) Intgrated Circuit (IC)
Input Voltage 2.2 to 7 volts 2.2 volts 2.2 to 7 volts
Unlock Full Specs
to access all available technical data

Similar Products

Wide Input Voltage Range Boost/Sepic - A80606KEVJSR-1 - Allegro MicroSystems Inc.
Specs
Form Factor Intgrated Circuit (IC)
View Details
6 suppliers
PMIC - PMIC - LED Drivers - HEF4794BT-Q100J - 1043151-HEF4794BT-Q100J - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 3 volts
Output Current 40 milliamps
View Details
5 suppliers
LM3433 Common Anode Capable High Brightness LED Driver with High Frequency Dimming - LM3433SQX/NOPB - Texas Instruments
Specs
Form Factor Intgrated Circuit (IC)
Type Dimmable
Input Voltage 9 to 14 volts
View Details
5 suppliers
PMIC - PMIC - LED Drivers - AAT3193IJQ-4-T1 - 007761-AAT3193IJQ-4-T1 - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 2.7 volts
Output Current 30 milliamps
View Details
4 suppliers