Manufacturer: Texas Instruments
Win Source Part Number: 1197702-LM2671M-5.0
Packaging: Tube
Mounting Style: SMD
Output Type: Fixed
Function: Step-Down
Topology: Buck
Output Current: 500mA
Categories: Integrated Circuits
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management, Industrial
Family Part Number: LM2671
Manufacturer Pack Quantity: 95
MSL Level: 1 (Unlimited)
Min/Fixed Output Voltage: 5V
Switching Frequency: 260kHz
Voltage - Input (Minimum): 6.5V
Voltage - Input (Maximum): 40V
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1197702-LM2671M-5.0 |
| Product Name | Electronic Surplus - LM2671M-5.0 |