The LM26480 is a multi-functional power management unit integrating two 2-MHz, 1.5-A step-down DC-DC converters and two 300-mA linear regulators, designed for low-power digital applications such as processors and FPGAs. It operates from a 2.8-V to 5.5-V input supply, offers up to 96% efficiency, and includes individual enable and power-good outputs for both buck regulators. The device features thermal and current overload protection, undervoltage lockout, and an internal power-on-reset circuit. Packaged in a 24-pin WQFN measuring 4.00 mm × 4.00 mm, it supports programmable output voltages of 0.8 V to 2 V for Buck1 and 1 V to 3.3 V for Buck2, with ±3% feedback voltage accuracy.
IC REG QD BUCK/LINEAR 24WQFN Product overview: LM26480QSQX-AA from Texas Instruments is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, Step-Down DC-DC Converter IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LM26480QSQX-AA can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | 776-LM26480QSQX-AA |
| Product Name | Buck Step-Down DC-DC Converter IC |
| Package Type | Other; Reel - TR |