Texas Instruments PMIC - PMIC - Power Management - Specialized - LM2642MTC/NOPB LM2642MTC/NOPB

Description
Manufacturer: Texas Instruments Win Source Part Number: 138487-LM2642MTC/NOP B Packaging: Tube/Rail Applications: Embedded systems, Console/Set-Top boxes Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 28-TSSOP Supply Voltage - Operating: 4.5 V to 30 V Operating Supply Current: 1mA Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 138487-LM2642MTC/NOP B Packaging: Tube/Rail Applications: Embedded systems, Console/Set-Top boxes Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 28-TSSOP Supply Voltage - Operating: 4.5 V to 30 V Operating Supply Current: 1mA Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - LM2642MTC/NOPB - 138487-LM2642MTC/NOPB - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - LM2642MTC/NOPB
138487-LM2642MTC/NOPB
PMIC - PMIC - Power Management - Specialized - LM2642MTC/NOPB 138487-LM2642MTC/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 138487-LM2642MTC/NOP B Packaging: Tube/Rail Applications: Embedded systems, Console/Set-Top boxes Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 28-TSSOP Supply Voltage - Operating: 4.5 V to 30 V Operating Supply Current: 1mA Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 138487-LM2642MTC/NOPB
Packaging: Tube/Rail
Applications: Embedded systems, Console/Set-Top boxes
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 28-TSSOP
Supply Voltage - Operating: 4.5 V to 30 V
Operating Supply Current: 1mA
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Power Management - Specialized - LM2642MTC/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
LM2642MTC/NOPB
Power Management - Specialized LM2642MTC/NOPB
Embedded systems, Console/Set-Top boxes PMIC 28-TSSOP

Embedded systems, Console/Set-Top boxes PMIC 28-TSSOP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 138487-LM2642MTC/NOPB LM2642MTC/NOPB
Product Name PMIC - PMIC - Power Management - Specialized - LM2642MTC/NOPB Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Reference - TL431AFDT,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Voltage References - 8855656 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details
BQ2011 NiCd Gas Gauge For High Discharge Rates (>5A), Small Pack Capacities (<2Ah) - BQ2011SN-D118TR - Texas Instruments
Specs
Type SOIC
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
4 suppliers