Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1069885-LM2639MXNOPB
Packaging: Tape & Reel (TR)
Mounting: SMD (SMT)
Number of Pins: 24
Categories: PMIC - Power Management - Specialized
Case / Package: SOIC
Operating Supply Current: 4.3 mA
Alternative Parts (Cross-Reference): LM2639MXNOPBLM2639MX
Popularity: Low
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 70 °C
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: 0 °C
| Win Source Electronics | |
|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 1069885-LM2639MXNOPB |
| Product Name | PMIC - PMIC - Power Management - Specialized - LM2639MXNOPB |
| Output Options | Inverting |