Texas Instruments PMIC - PMIC - Power Management - Specialized - LM2635MX LM2635MX

Description
Manufacturer: Texas Instruments Win Source Part Number: 071111-LM2635MX Packaging: Reel - TR Applications: Power Supplies Mounting: SMD (SMT) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 125°C Case / Package: 20-SOIC Supply Voltage - Operating: 4.5 V to 5.5 V Operating Supply Current: 2.5mA Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 071111-LM2635MX Packaging: Reel - TR Applications: Power Supplies Mounting: SMD (SMT) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 125°C Case / Package: 20-SOIC Supply Voltage - Operating: 4.5 V to 5.5 V Operating Supply Current: 2.5mA Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - LM2635MX - 071111-LM2635MX - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - LM2635MX
071111-LM2635MX
PMIC - PMIC - Power Management - Specialized - LM2635MX 071111-LM2635MX
Manufacturer: Texas Instruments Win Source Part Number: 071111-LM2635MX Packaging: Reel - TR Applications: Power Supplies Mounting: SMD (SMT) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 125°C Case / Package: 20-SOIC Supply Voltage - Operating: 4.5 V to 5.5 V Operating Supply Current: 2.5mA Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 071111-LM2635MX
Packaging: Reel - TR
Applications: Power Supplies
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 125°C
Case / Package: 20-SOIC
Supply Voltage - Operating: 4.5 V to 5.5 V
Operating Supply Current: 2.5mA
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited

Buy Now
Power Management - Specialized - LM2635MX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
LM2635MX
Power Management - Specialized LM2635MX
Power Supplies PMIC 20-SOIC

Power Supplies PMIC 20-SOIC

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 071111-LM2635MX LM2635MX
Product Name PMIC - PMIC - Power Management - Specialized - LM2635MX Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1913219 - RS Components, Ltd.
Specs
Number of Supplies 1
Output Options Open Drain; Active High; Open Drain, Active High
Type SOT-23; Sot-23
View Details
Voltage Reference - ATL431LIBQDQNR - Quarktwin Technology Ltd.
Specs
Type 4-XDFN Exposed Pad
IQ 15000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details