Manufacturer: Texas Instruments
Win Source Part Number: 1053177-LM2601MTC
Packaging: Tube/Rail
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -20°C to 70°C (TA)
Case / Package: 14-TSSOP
Maximum Supply Voltage: 24V
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
IC BATT CHG ADAPT 14TSSOP
IC BATT CHG ADAPT 14TSSOP
| Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs |
| Product Number | 1053177-LM2601MTC | LM2601MTC | LM2601MTC | LM2601MTC |
| Product Name | PMIC - PMIC - Battery Chargers - LM2601MTC | Battery Chargers | Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers | PMIC - Battery Chargers |
| Package Type | SOP; SSOP; TSSOP; 14-TSSOP | SOP; SSOP; TSSOP; 14-TSSOP (0.173\", 4.40mm Width) | SSOP; TSSOP |