Texas Instruments LM258-N Low Power Dual Operational Amplifier LM258H/NOPB

Description
Low Power Dual Operational Amplifier 8-TO-99 -25 to 85
Request a Quote
Description
Low Power Dual Operational Amplifier 8-TO-99 -25 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LM258H/NOPB is a low-power, dual operational amplifier in an 8-pin TO-99 package measuring 9.08 mm × 9.09 mm. It operates over a temperature range of -25°C to 85°C with a single supply voltage of 3 V to 32 V or dual supplies of ±1.5 V to ±16 V. The device features a unity gain bandwidth of 1 MHz, a DC voltage gain of 100 dB, and a supply current drain of 500 μA. Input common-mode voltage range includes ground, and the output can swing to ground. It is internally frequency compensated for unity gain operation and supports differential input voltage equal to the power supply voltage.

Datasheet Summary
Powered by GS/AI

The LM258H/NOPB is a low-power, dual operational amplifier in an 8-pin TO-99 package measuring 9.08 mm × 9.09 mm. It operates over a temperature range of -25°C to 85°C with a single supply voltage of 3 V to 32 V or dual supplies of ±1.5 V to ±16 V. The device features a unity gain bandwidth of 1 MHz, a DC voltage gain of 100 dB, and a supply current drain of 500 μA. Input common-mode voltage range includes ground, and the output can swing to ground. It is internally frequency compensated for unity gain operation and supports differential input voltage equal to the power supply voltage.

Suppliers

Company
Product
Description
Supplier Links
LM258-N Low Power Dual Operational Amplifier - LM258H/NOPB - Texas Instruments
Dallas, TX, United States
LM258-N Low Power Dual Operational Amplifier
LM258H/NOPB
LM258-N Low Power Dual Operational Amplifier LM258H/NOPB
Low Power Dual Operational Amplifier 8-TO-99 -25 to 85

Low Power Dual Operational Amplifier 8-TO-99 -25 to 85

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM258H/NOPB - 123410-LM258H/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM258H/NOPB
123410-LM258H/NOPB
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM258H/NOPB 123410-LM258H/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 123410-LM258H/NOPB Packaging: Bulk Number of Circuits: 2 Mounting: Through Hole Amplifier Type: General Purpose Slew Rate: 0.5 V/μs Current - Input Bias: 45nA Voltage - Input Offset: 2mV Family Name: LM258 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -25°C to 85°C Case / Package: TO-99-8 Supply Voltage - Operating: 3 V to 32 V, ±1.5 V to 16 V Operating Supply Current: 1mA Channel Output Current: 40mA Gain Bandwidth Product (GBP): 1MHz Alternative Parts (Cross-Reference): LM258H; LM258AH; OP221BJZ; OP220GJ; Introduction Date: December 01, 1994 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 123410-LM258H/NOPB
Packaging: Bulk
Number of Circuits: 2
Mounting: Through Hole
Amplifier Type: General Purpose
Slew Rate: 0.5 V/μs
Current - Input Bias: 45nA
Voltage - Input Offset: 2mV
Family Name: LM258
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -25°C to 85°C
Case / Package: TO-99-8
Supply Voltage - Operating: 3 V to 32 V, ±1.5 V to 16 V
Operating Supply Current: 1mA
Channel Output Current: 40mA
Gain Bandwidth Product (GBP): 1MHz
Alternative Parts (Cross-Reference): LM258H; LM258AH; OP221BJZ; OP220GJ;
Introduction Date: December 01, 1994
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-41168-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-41168-ND
Instrumentation, Op Amps, Buffer Amps 296-41168-ND
General Purpose Amplifier 2 Circuit TO-99-8

General Purpose Amplifier 2 Circuit TO-99-8

Buy Now Datasheet
Singapore, Singapore
Dual 1MHz 32V Operational Amplifier IC
687-LM258H/NOPB
Dual 1MHz 32V Operational Amplifier IC 687-LM258H/NOPB
Dual Op Amp, 1MHz GBW, 32V Max Supply, TO-5-8 Product overview: LM258H/NOPB from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 1MHz, 32V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 1MHz, 32V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LM258H/NOPB can be used for catalog matching and distributor lookup.

Dual Op Amp, 1MHz GBW, 32V Max Supply, TO-5-8 Product overview: LM258H/NOPB from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 1MHz, 32V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 1MHz, 32V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LM258H/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - LM258H/NOPB - Rochester Electronics
Newburyport, MA, United States
Operational Amplifier, 2 Func, 7000uV Offset-Max, BIPolar, MBCY8

Operational Amplifier, 2 Func, 7000uV Offset-Max, BIPolar, MBCY8

Supplier's Site Datasheet
 - LM258H/NOPB - Rochester Electronics
Newburyport, MA, United States
Operational Amplifier, 2 Func, 7000uV Offset-Max, BIPolar, MBCY8

Operational Amplifier, 2 Func, 7000uV Offset-Max, BIPolar, MBCY8

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
LM258H/NOPB
Operational Amplifiers - Op Amps LM258H/NOPB
Operational Amplifiers - Op Amps Low Pwr Dual Op Amp

Operational Amplifiers - Op Amps Low Pwr Dual Op Amp

Buy Now Datasheet
IC OPAMP GP 2 CIRCUIT TO5-8 - 815-LM258H/NOPB - Utmel Electronic Limited
Hong Kong, China
IC OPAMP GP 2 CIRCUIT TO5-8
815-LM258H/NOPB
IC OPAMP GP 2 CIRCUIT TO5-8 815-LM258H/NOPB
IC OPAMP GP 2 CIRCUIT TO5-8

IC OPAMP GP 2 CIRCUIT TO5-8

Supplier's Site
Integrated Circuits (ICs) - Linear - Amplifiers - LM258H/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
LM258H/NOPB
Integrated Circuits (ICs) - Linear - Amplifiers LM258H/NOPB
IC OPAMP GP 2 CIRCUIT TO99-8

IC OPAMP GP 2 CIRCUIT TO99-8

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - LM258H/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
LM258H/NOPB
Instrumentation, OP Amps, Buffer Amps LM258H/NOPB
General Purpose Amplifier 2 Circuit TO-99-8

General Purpose Amplifier 2 Circuit TO-99-8

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - LM258H/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
LM258H/NOPB
Instrumentation, OP Amps, Buffer Amps LM258H/NOPB
General Purpose Amplifier 2 Circuit TO-99-8

General Purpose Amplifier 2 Circuit TO-99-8

Buy Now

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Rochester Electronics VAST STOCK CO., LIMITED Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers
Product Number LM258H/NOPB 123410-LM258H/NOPB 296-41168-ND 687-LM258H/NOPB LM258H/NOPB LM258H/NOPB 815-LM258H/NOPB LM258H/NOPB LM258H/NOPB
Product Name LM258-N Low Power Dual Operational Amplifier Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM258H/NOPB Instrumentation, Op Amps, Buffer Amps Dual 1MHz 32V Operational Amplifier IC Operational Amplifiers - Op Amps IC OPAMP GP 2 CIRCUIT TO5-8 Integrated Circuits (ICs) - Linear - Amplifiers Instrumentation, OP Amps, Buffer Amps
Standards RoHS RoHS RoHS RoHS
Supply Voltage (VS) 3 to 32 volts 3 to 32 volts 16 volts 3 volts
VOS 5 millivolts 2 millivolts 2 millivolts
Quiescent Current (IQ) 600 microamps
CMRR 65 dB
Unlock Full Specs
to access all available technical data