The LM258A is a dual operational amplifier with a supply range of 3V to 30V, a quiescent current of 0.35mA per channel, and a gain bandwidth product of 0.7MHz. It features an input offset voltage maximum of 3mV at 25°C and operates over a temperature range of -25°C to 85°C. The device is available in an SOIC-8 package measuring 4.9mm × 6mm, and includes internal RF and EMI filtering. It supports a common-mode input voltage range that includes ground and has an ESD HBM rating of 500V.
Dual Operational Amplifier 8-SOIC -25 to 85
General Purpose Amplifier 2 Circuit 8-SOIC
IC OPAMP GP 2 CIRCUIT 8SOIC
Operational Amplifiers - Op Amps Dual Operational Amplifier
General Purpose Amplifier 2 Circuit 8-SOIC
IC OPAMP GP 2 CIRCUIT 8SOIC
IC OPAMP GP 2 CIRCUIT 8SOIC
| Texas Instruments | DigiKey | Utmel Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | LM258ADRE4 | LM258ADRE4-ND | 815-LM258ADRE4 | LM258ADRE4 | LM258ADRE4 | LM258ADRE4 | LM258ADRE4 |
| Product Name | LM258A Dual Operational Amplifier | Instrumentation, Op Amps, Buffer Amps | IC OPAMP GP 2 CIRCUIT 8SOIC | Operational Amplifiers - Op Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| Standards | RoHS | RoHS | |||||
| Supply Voltage (VS) | 3 to 32 volts | 3 volts | |||||
| VOS | 3 millivolts | 2 millivolts | |||||
| Quiescent Current (IQ) | 600 microamps | ||||||
| CMRR | 70 dB |