Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1069864-LM2575T-5.0/
Operating Supply Voltage: 40 V
Number of Pins: 5
Number of Outputs: 1
Output Voltage: 5 V
Categories: OEM Parts(J-L)
Max Input Voltage: 40 V
Alternative Parts (Cross-Reference): LM2575T-5.0/LB02LM25
Popularity: Low
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Switching Frequency: 58 kHz
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Max Output Current: 1 A
Min Input Voltage: 4 V
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1069864-LM2575T-5.0/LB02 |
| Product Name | OEM Parts - OEM Parts (J - L) - LM2575T-5.0/LB02 |