Texas Instruments PMIC - Voltage Regulators - DC DC Switching Regulators LM2575HVMX-15/NOPB

Description
IC REG BUCK 15V 1A 24SOIC
Datasheet
Description
IC REG BUCK 15V 1A 24SOIC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - Voltage Regulators - DC DC Switching Regulators - LM2575HVMX-15/NOPB - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
LM2575HVMX-15/NOPB
PMIC - Voltage Regulators - DC DC Switching Regulators LM2575HVMX-15/NOPB
IC REG BUCK 15V 1A 24SOIC

IC REG BUCK 15V 1A 24SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - LM2575HVMX-15/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
LM2575HVMX-15/NOPB
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators LM2575HVMX-15/NOPB
IC REG BUCK 15V 1A 24SOIC

IC REG BUCK 15V 1A 24SOIC

Supplier's Site
Voltage Regulators - DC DC Switching Regulators - LM2575HVMX-15/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
LM2575HVMX-15/NOPB
Voltage Regulators - DC DC Switching Regulators LM2575HVMX-15/NOPB
Buck Switching Regulator IC Positive Fixed 15V 1 Output 1A 24-SOIC (0.295", 7.50mm Width)

Buck Switching Regulator IC Positive Fixed 15V 1 Output 1A 24-SOIC (0.295", 7.50mm Width)

Buy Now

Technical Specifications

  Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number LM2575HVMX-15/NOPB LM2575HVMX-15/NOPB LM2575HVMX-15/NOPB
Product Name PMIC - Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators
IOUT 1 amps 1 amps
fsw 52 kHz 52 kHz
Life Cycle Stage Removed Discontinued at Digi-Key
Output Voltage 1 volts 15 to ? volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Management IC - 713-NPM1300-QEAA-R - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tape & Reel (TR)
fsw 3600 kHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
LM21212-1 2.95-5.5V, 12A, Voltage Mode Synchronous Point of Load Buck Regulator with Frequency Synchronization - LM21212MHX-1/NOPB - Texas Instruments
Specs
Configuration / Function Buck
Output Voltage Type Fixed
Package Type Other; HTSSOP
View Details
8 suppliers
Voltage Regulators - DC DC Switching Regulators - IP2003TR - Quarktwin Technology Ltd.
Specs
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; Power Block (LGA)
Life Cycle Stage Removed; Obsolete
View Details
3 suppliers
Voltage Regulators - DC DC Switching Regulators - 620-APM81803KNBJSRTR-ND - DigiKey
Specs
Configuration / Function Buck
Output Voltage Type Fixed
Package Type Other; 24-PowerFQFN Module, 21 Leads
View Details
2 suppliers