Texas Instruments LM25574 SIMPLE SWITCHER? 42V, 0.5A Step-Down Switching Regulator LM25574MTX/NOPB

Description
SIMPLE SWITCHER? 42V, 0.5A Step-Down Switching Regulator 16-TSSOP -40 to 125
Request a Quote
Description
SIMPLE SWITCHER? 42V, 0.5A Step-Down Switching Regulator 16-TSSOP -40 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LM25574MTX/NOPB is a step-down switching regulator designed for applications requiring a robust power supply. It operates with an input voltage range of 6V to 42V and provides a continuous output current of 0.5A. The device features an integrated 750-m,Ѷ N-Channel MOSFET, which enhances efficiency and reduces the need for external components. The output voltage is adjustable down to 1.225V, allowing for flexibility in design. This regulator employs an emulated current mode control architecture, which ensures good line regulation and a fast load transient response. The operating frequency can be adjusted between 50 kHz and 1 MHz using a single resistor, enabling optimization for size and efficiency. Additionally, it includes features such as cycle-by-cycle current limit, short-circuit protection, thermal shutdown, and remote shutdown capabilities, ensuring reliable operation in various conditions. The LM25574MTX/NOPB is housed in a TSSOP-16 package, making it suitable for space-constrained applications. It is supported by WEBENCH® design tools, facilitating custom design and implementation. This product is recommended for industrial applications and is compliant with RoHS standards.

Datasheet Summary
Powered by GS/AI

The LM25574MTX/NOPB is a step-down switching regulator designed for applications requiring a robust power supply. It operates with an input voltage range of 6V to 42V and provides a continuous output current of 0.5A. The device features an integrated 750-m,Ѷ N-Channel MOSFET, which enhances efficiency and reduces the need for external components. The output voltage is adjustable down to 1.225V, allowing for flexibility in design. This regulator employs an emulated current mode control architecture, which ensures good line regulation and a fast load transient response. The operating frequency can be adjusted between 50 kHz and 1 MHz using a single resistor, enabling optimization for size and efficiency. Additionally, it includes features such as cycle-by-cycle current limit, short-circuit protection, thermal shutdown, and remote shutdown capabilities, ensuring reliable operation in various conditions. The LM25574MTX/NOPB is housed in a TSSOP-16 package, making it suitable for space-constrained applications. It is supported by WEBENCH® design tools, facilitating custom design and implementation. This product is recommended for industrial applications and is compliant with RoHS standards.

Suppliers

Company
Product
Description
Supplier Links
LM25574 SIMPLE SWITCHER? 42V, 0.5A Step-Down Switching Regulator - LM25574MTX/NOPB - Texas Instruments
Dallas, TX, United States
LM25574 SIMPLE SWITCHER? 42V, 0.5A Step-Down Switching Regulator
LM25574MTX/NOPB
LM25574 SIMPLE SWITCHER? 42V, 0.5A Step-Down Switching Regulator LM25574MTX/NOPB
SIMPLE SWITCHER? 42V, 0.5A Step-Down Switching Regulator 16-TSSOP -40 to 125

SIMPLE SWITCHER? 42V, 0.5A Step-Down Switching Regulator 16-TSSOP -40 to 125

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM25574MTX/NOPB - 018739-LM25574MTX/NOPB - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM25574MTX/NOPB
018739-LM25574MTX/NOPB
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM25574MTX/NOPB 018739-LM25574MTX/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 018739-LM25574MTX/NO PB Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Adjustable Topology: Buck Frequency - Switching: 50kHz to 1MHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 500mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 16-TSSOP Purpose: Step-Down Maximum Input Voltage: 42V Nominal Output Voltage (Min/Fixed): 1.225V Maximum Output Voltage: 40V Minimum Input Voltage: 6V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 018739-LM25574MTX/NOPB
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck
Frequency - Switching: 50kHz to 1MHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 500mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 16-TSSOP
Purpose: Step-Down
Maximum Input Voltage: 42V
Nominal Output Voltage (Min/Fixed): 1.225V
Maximum Output Voltage: 40V
Minimum Input Voltage: 6V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - LM25574MTX/NOPBDKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
LM25574MTX/NOPBDKR-ND
Voltage Regulators - DC DC Switching Regulators LM25574MTX/NOPBDKR-ND
"Buck Switching Regulator IC Positive Adjustable 1.225V 1 Output 500mA 16-TSSOP (0.173"", 4.40mm Width)"

"Buck Switching Regulator IC Positive Adjustable 1.225V 1 Output 500mA 16-TSSOP (0.173"", 4.40mm Width)"

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - LM25574MTX/NOPBCT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
LM25574MTX/NOPBCT-ND
Voltage Regulators - DC DC Switching Regulators LM25574MTX/NOPBCT-ND
"Buck Switching Regulator IC Positive Adjustable 1.225V 1 Output 500mA 16-TSSOP (0.173"", 4.40mm Width)"

"Buck Switching Regulator IC Positive Adjustable 1.225V 1 Output 500mA 16-TSSOP (0.173"", 4.40mm Width)"

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - LM25574MTX/NOPBTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
LM25574MTX/NOPBTR-ND
Voltage Regulators - DC DC Switching Regulators LM25574MTX/NOPBTR-ND
"Buck Switching Regulator IC Positive Adjustable 1.225V 1 Output 500mA 16-TSSOP (0.173"", 4.40mm Width)"

"Buck Switching Regulator IC Positive Adjustable 1.225V 1 Output 500mA 16-TSSOP (0.173"", 4.40mm Width)"

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - LM25574MTX/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
LM25574MTX/NOPB
Voltage Regulators - DC DC Switching Regulators LM25574MTX/NOPB
Buck Switching Regulator IC Positive Adjustable 1.225V 1 Output 500mA 16-TSSOP (0.173", 4.40mm Width)

Buck Switching Regulator IC Positive Adjustable 1.225V 1 Output 500mA 16-TSSOP (0.173", 4.40mm Width)

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - LM25574MTX/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
LM25574MTX/NOPB
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators LM25574MTX/NOPB
IC REG BUCK ADJ 500MA 16TSSOP

IC REG BUCK ADJ 500MA 16TSSOP

Supplier's Site
Sheung Wan, Hong Kong
Switching Voltage Regulators
LM25574MTX/NOPB
Switching Voltage Regulators LM25574MTX/NOPB
Switching Voltage Regulators 42V 0.5A SD Switching Reg

Switching Voltage Regulators 42V 0.5A SD Switching Reg

Buy Now Datasheet
PMIC - Voltage Regulators - DC DC Switching Regulators - LM25574MTX/NOPB - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
LM25574MTX/NOPB
PMIC - Voltage Regulators - DC DC Switching Regulators LM25574MTX/NOPB
IC REG BUCK ADJ 500MA 16TSSOP

IC REG BUCK ADJ 500MA 16TSSOP

Supplier's Site Datasheet
Voltage Regulators - DC DC Switching Regulators - LM25574MTX/NOPB - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - DC DC Switching Regulators
LM25574MTX/NOPB
Voltage Regulators - DC DC Switching Regulators LM25574MTX/NOPB
IC REG BUCK ADJ 500MA 16TSSOP

IC REG BUCK ADJ 500MA 16TSSOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Lingto Electronic Limited ODG (Origin Data Global)
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number LM25574MTX/NOPB 018739-LM25574MTX/NOPB LM25574MTX/NOPBDKR-ND LM25574MTX/NOPB LM25574MTX/NOPB LM25574MTX/NOPB LM25574MTX/NOPB LM25574MTX/NOPB
Product Name LM25574 SIMPLE SWITCHER? 42V, 0.5A Step-Down Switching Regulator PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM25574MTX/NOPB Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators Switching Voltage Regulators PMIC - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck Buck Buck Buck
Output Voltage Type Adjustable / Variable Adjustable / Variable; Adjustable Adjustable / Variable Adjustable / Variable; Adjustable Adjustable / Variable
Package Type Other; TSSOP SSOP; Other; 16-TSSOP Other; "16-TSSOP (0.173"", 4.40mm Width)" SSOP; Other; 16-TSSOP (0.173\", 4.40mm Width) SSOP Other; 16-TSSOP (0.173", 4.40mm Width)
Special Features Enable,Tracking Multiple Outputs; Synchronous Rectification
Output Voltage 1.23 to 40 volts 1.23 volts 1.23 to 40 volts 1.23 to 40 volts 1.23 volts 1.23 volts
Unlock Full Specs
to access all available technical data