Texas Instruments Standard Linear and Logic Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers LM25145RGYT

Description
100V SYNCHRONOUS BUCK WIDE VIN C
Description
100V SYNCHRONOUS BUCK WIDE VIN C

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers - LM25145RGYT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
LM25145RGYT
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers LM25145RGYT
100V SYNCHRONOUS BUCK WIDE VIN C

100V SYNCHRONOUS BUCK WIDE VIN C

Supplier's Site
Dc/dc Ctrl, Sync Buck, 1Mhz, Vqfn-20; Supply Voltage Min Texas Instruments - 28AH3103 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Ctrl, Sync Buck, 1Mhz, Vqfn-20; Supply Voltage Min Texas Instruments
28AH3103
Dc/dc Ctrl, Sync Buck, 1Mhz, Vqfn-20; Supply Voltage Min Texas Instruments 28AH3103
DC/DC CTRL, SYNC BUCK, 1MHZ, VQFN-20; Supply Voltage Min:6V; Supply Voltage Max:42V; No. of Outputs:1 Output; Duty Cycle (%):99%; Controller IC Case Style:VQFN; No. of Pins:20Pins; Switching Frequency:1MHz; Topology:Synchronous Buck RoHS Compliant: Yes

DC/DC CTRL, SYNC BUCK, 1MHZ, VQFN-20; Supply Voltage Min:6V; Supply Voltage Max:42V; No. of Outputs:1 Output; Duty Cycle (%):99%; Controller IC Case Style:VQFN; No. of Pins:20Pins; Switching Frequency:1MHz; Topology:Synchronous Buck RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category IC Interfaces IC Interfaces
Product Number LM25145RGYT 28AH3103
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers Dc/dc Ctrl, Sync Buck, 1Mhz, Vqfn-20; Supply Voltage Min Texas Instruments
Device Type CardBus Controller
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 722-SI2493-C-FSR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3V ~ 3.6V
Package Type Tape & Reel (TR)
View Details
4 suppliers
RF Front End (LNA + PA) - 2312-QPF4530SRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-QFN Exposed Pad
Pins 16 #
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382102400060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - 4097BE - 075774-4097BE - Win Source Electronics
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type DIP; PDIP; 24-PDIP
View Details