Texas Instruments Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers LM25143RHAR

Description
Win Source Part Number: 1354501-LM25143RHAR Category: Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers Package: Tape & Reel Temperature Range - Operating: -40°C ~ 150°C (TJ) Fake Threat In the Open Market: 43 pct. MSL Level: 3 (168 Hours) Mfr: Texas Instruments Product Status: Active Package / Case: 40-VFQFN Exposed Pad Supplier Device Package: 40-VQFN (6x6) Base Product Number: LM25143 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Function: Step-Down Output Type: Transistor Driver Output Configuration: Positive Control Features: Current Limit, Enable, Frequency Control, Phase Control, Power Good, Soft Start Voltage - Supply (Vcc/Vdd): 3.5V ~ 42V Topology: Buck Number of Outputs: 2 Frequency - Switching: 100kHz ~ 2.2MHz Synchronous Rectifier: Yes Output Phases: 2 Duty Cycle (Max): 100% Clock Sync: Yes
Request a Quote Datasheet
Description
Win Source Part Number: 1354501-LM25143RHAR Category: Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers Package: Tape & Reel Temperature Range - Operating: -40°C ~ 150°C (TJ) Fake Threat In the Open Market: 43 pct. MSL Level: 3 (168 Hours) Mfr: Texas Instruments Product Status: Active Package / Case: 40-VFQFN Exposed Pad Supplier Device Package: 40-VQFN (6x6) Base Product Number: LM25143 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Function: Step-Down Output Type: Transistor Driver Output Configuration: Positive Control Features: Current Limit, Enable, Frequency Control, Phase Control, Power Good, Soft Start Voltage - Supply (Vcc/Vdd): 3.5V ~ 42V Topology: Buck Number of Outputs: 2 Frequency - Switching: 100kHz ~ 2.2MHz Synchronous Rectifier: Yes Output Phases: 2 Duty Cycle (Max): 100% Clock Sync: Yes
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers - 1354501-LM25143RHAR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
1354501-LM25143RHAR
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers 1354501-LM25143RHAR
Win Source Part Number: 1354501-LM25143RHAR Category: Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers Package: Tape & Reel Temperature Range - Operating: -40°C ~ 150°C (TJ) Fake Threat In the Open Market: 43 pct. MSL Level: 3 (168 Hours) Mfr: Texas Instruments Product Status: Active Package / Case: 40-VFQFN Exposed Pad Supplier Device Package: 40-VQFN (6x6) Base Product Number: LM25143 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Function: Step-Down Output Type: Transistor Driver Output Configuration: Positive Control Features: Current Limit, Enable, Frequency Control, Phase Control, Power Good, Soft Start Voltage - Supply (Vcc/Vdd): 3.5V ~ 42V Topology: Buck Number of Outputs: 2 Frequency - Switching: 100kHz ~ 2.2MHz Synchronous Rectifier: Yes Output Phases: 2 Duty Cycle (Max): 100% Clock Sync: Yes

Win Source Part Number: 1354501-LM25143RHAR
Category: Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
Package: Tape & Reel
Temperature Range - Operating: -40°C ~ 150°C (TJ)
Fake Threat In the Open Market: 43 pct.
MSL Level: 3 (168 Hours)
Mfr: Texas Instruments
Product Status: Active
Package / Case: 40-VFQFN Exposed Pad
Supplier Device Package: 40-VQFN (6x6)
Base Product Number: LM25143
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Function: Step-Down
Output Type: Transistor Driver
Output Configuration: Positive
Control Features: Current Limit, Enable, Frequency Control, Phase Control, Power Good, Soft Start
Voltage - Supply (Vcc/Vdd): 3.5V ~ 42V
Topology: Buck
Number of Outputs: 2
Frequency - Switching: 100kHz ~ 2.2MHz
Synchronous Rectifier: Yes
Output Phases: 2
Duty Cycle (Max): 100%
Clock Sync: Yes

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
LM25143RHAR
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers LM25143RHAR
3.5-V TO 42-V LOW-IQ, DUAL OUTPU

3.5-V TO 42-V LOW-IQ, DUAL OUTPU

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 1354501-LM25143RHAR LM25143RHAR
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
Operating Temperature -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

 - A6284KLPTR-T - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type SOP; SSOP; TSSOP; TSSOP20
View Details
Controllers - AN983BLX-BG-T-V1-ND - DigiKey
Infineon Technologies AG
Specs
Technology PCI; Ethernet
Device Type Line / Bus Controller
Supply Voltage 3V; 3.3V; 3.6V; Other; 3V ~ 3.6V
View Details
4 suppliers
Interface module - 289-430 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details