Half-Bridge Regulator Positive Output Step-Down DC-DC Controller IC 24-VQFN (4x4)
Win Source Part Number: 1069859-LM25141RGER
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Controllers
Series: Automotive, AEC-Q101
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Output Type: Transistor Driver
Function: Step-Down
Topology: Half-Bridge
Frequency - Switching: 2.2MHz
Control Features: Current Limit, Enable, Frequency Control
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: Yes
Output Phases: 1
Duty Cycle (Max): 50%
Clock Sync: Yes
Package / Case: 24-VFQFN Exposed Pad
Supplier Device Package: 24-VQFN (4x4)
Temperature Range - Operating: -40°C ~ 125°C (TA)
Supply Voltage - Operating: 3.8V ~ 42V
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: LM25141
Switching Controllers Low Iq, Wide Input Range Synchronous Buck Controller 24-VQFN -40 to 125
LM25141RGER
Half-Bridge Regulator Positive Output Step-Down DC-DC Controller IC 24-VQFN (4x4)
| DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 296-LM25141RGERTR-ND | 1069859-LM25141RGER | LM25141RGER | LM25141RGER | LM25141RGER | LM25141RGER |
| Product Name | DC DC Switching Controllers | Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Controllers | Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers | DC DC Switching Controllers | DC DC Switching Controllers |
| Package Type | Other; 24-VFQFN Exposed Pad | Other; Tape & Reel (TR) | Other; 24-VFQFN Exposed Pad | Other; 24-VFQFN Exposed Pad | ||
| Special Features | Synchronous Rectification | Internal Current Limit; Multiple Outputs; Synchronous Rectification; Current Limit, Enable, Frequency Control | Internal Current Limit; Current Limit, Enable, Frequency Control | |||
| fsw | 2200 kHz | 2200 kHz | 2200 kHz | 2200 kHz | 2200 kHz | |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Configuration / Function | Half-Bridge | Buck |