Half-Bridge Regulator Positive Output Step-Down DC-DC Controller IC 24-VQFN (4x4)
Half-Bridge Regulator Positive Output Step-Down DC-DC Controller IC 24-VQFN (4x4)
Half-Bridge Regulator Positive Output Step-Down DC-DC Controller IC 24-VQFN (4x4)
Manufacturer: Texas Instruments
Win Source Part Number: 852507-LM25141QRGERQ
Series: Automotive, AEC-Q101
Features: Regulator Output DC-DC Controller IC
Package: Reel - TR
Family Name: LM25141
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-LM25141QRGERQ1CT
AUTOMOTIVE, 2.2MHZ, LOW IQ SYNCH
Switching Controllers Automotive, 2.2MHz, Low Iq Synchronous Buck Controller With Frequency Spread Spectrum 24-VQFN -40 to 150
Half-Bridge Regulator Positive Output Step-Down DC-DC Controller IC 24-VQFN (4x4)
AUTOMOTIVE, 2.2MHZ, LOW IQ SYNCH
| DigiKey | Win Source Electronics | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 296-LM25141QRGERQ1TR-ND | 852507-LM25141QRGERQ1 | LM25141QRGERQ1 | LM25141QRGERQ1 | LM25141QRGERQ1 | LM25141QRGERQ1 |
| Product Name | DC DC Switching Controllers | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LM25141QRGERQ1 | PMIC - Voltage Regulators - DC DC Switching Controllers | Switching Controllers | DC DC Switching Controllers | DC DC Switching Controllers |
| Package Type | Other; 24-VFQFN Exposed Pad | Other; Reel - TR | Other; 24-VFQFN Exposed Pad | Other; 24-VFQFN Exposed Pad | ||
| Special Features | Synchronous Rectification | Internal Current Limit; Current Limit, Enable, Frequency Control | ||||
| fsw | 2200 kHz | 2200 kHz | 2200 kHz | 2200 kHz | ||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |||
| Duty Cycle | 50 | 50 | 50 |