Infineon Technologies AG PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - IP1203TRPBF IP1203TRPBF

Description
Manufacturer: Infineon Technologies Win Source Part Number: 068897-IP1203TRPBF Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Adjustable Topology: Buck Frequency - Switching: 170kHz to 460kHz Number of Outputs: 1 Synchronous Rectifier: Yes Output Current: 15A Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -10°C to 125°C (TJ) Case / Package: LGA (9x9) Purpose: Step-Down Maximum Input Voltage: 13.2V Nominal Output Voltage (Min/Fixed): 0.8V Maximum Output Voltage: 8V Minimum Input Voltage: 5.5V Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Quantity per package: 1k pcs
Request a Quote
Description
Manufacturer: Infineon Technologies Win Source Part Number: 068897-IP1203TRPBF Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Adjustable Topology: Buck Frequency - Switching: 170kHz to 460kHz Number of Outputs: 1 Synchronous Rectifier: Yes Output Current: 15A Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -10°C to 125°C (TJ) Case / Package: LGA (9x9) Purpose: Step-Down Maximum Input Voltage: 13.2V Nominal Output Voltage (Min/Fixed): 0.8V Maximum Output Voltage: 8V Minimum Input Voltage: 5.5V Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Quantity per package: 1k pcs
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The IP1203TRPBF is a synchronous buck DC-DC switching regulator designed for efficient voltage regulation. It operates with an input voltage range of 5.5V to 13.2V and provides an adjustable output voltage from 0.8V to 8V, with a maximum load capability of 15A. The regulator features a nominal switching frequency of 200-400kHz, which can be externally synchronized for applications requiring precise timing. Key protection features include overcurrent hiccup, overvoltage protection, and overtemperature protection, ensuring reliable operation under various conditions. The device is packaged in a compact 9mm x 9mm x 2.3mm outline, making it suitable for space-constrained applications. Internal design elements minimize layout sensitivity, enhancing performance in diverse circuit layouts. Engineers considering this product should evaluate its specifications against their project requirements, particularly in terms of input/output voltage needs and thermal management capabilities.

Datasheet Summary
Powered by GS/AI

The IP1203TRPBF is a synchronous buck DC-DC switching regulator designed for efficient voltage regulation. It operates with an input voltage range of 5.5V to 13.2V and provides an adjustable output voltage from 0.8V to 8V, with a maximum load capability of 15A. The regulator features a nominal switching frequency of 200-400kHz, which can be externally synchronized for applications requiring precise timing. Key protection features include overcurrent hiccup, overvoltage protection, and overtemperature protection, ensuring reliable operation under various conditions. The device is packaged in a compact 9mm x 9mm x 2.3mm outline, making it suitable for space-constrained applications. Internal design elements minimize layout sensitivity, enhancing performance in diverse circuit layouts. Engineers considering this product should evaluate its specifications against their project requirements, particularly in terms of input/output voltage needs and thermal management capabilities.

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - IP1203TRPBF - 068897-IP1203TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - IP1203TRPBF
068897-IP1203TRPBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - IP1203TRPBF 068897-IP1203TRPBF
Manufacturer: Infineon Technologies Win Source Part Number: 068897-IP1203TRPBF Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Adjustable Topology: Buck Frequency - Switching: 170kHz to 460kHz Number of Outputs: 1 Synchronous Rectifier: Yes Output Current: 15A Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -10°C to 125°C (TJ) Case / Package: LGA (9x9) Purpose: Step-Down Maximum Input Voltage: 13.2V Nominal Output Voltage (Min/Fixed): 0.8V Maximum Output Voltage: 8V Minimum Input Voltage: 5.5V Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Quantity per package: 1k pcs

Manufacturer: Infineon Technologies
Win Source Part Number: 068897-IP1203TRPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck
Frequency - Switching: 170kHz to 460kHz
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 15A
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -10°C to 125°C (TJ)
Case / Package: LGA (9x9)
Purpose: Step-Down
Maximum Input Voltage: 13.2V
Nominal Output Voltage (Min/Fixed): 0.8V
Maximum Output Voltage: 8V
Minimum Input Voltage: 5.5V
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Quantity per package: 1k pcs

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - IP1203TRPBF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
IP1203TRPBF
Voltage Regulators - DC DC Switching Regulators IP1203TRPBF
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 15A 24-LGA

Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 15A 24-LGA

Buy Now Datasheet
PMIC - Voltage Regulators - DC DC Switching Regulators - IP1203TRPBF - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
IP1203TRPBF
PMIC - Voltage Regulators - DC DC Switching Regulators IP1203TRPBF
IC REG BUCK ADJUSTABLE 15A LGA

IC REG BUCK ADJUSTABLE 15A LGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 068897-IP1203TRPBF IP1203TRPBF IP1203TRPBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - IP1203TRPBF Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable Adjustable / Variable; Adjustable Adjustable / Variable
Package Type Other; LGA (9x9) Other; 24-LGA
Life Cycle Stage PhaseOut; Obsolete(EOL) Removed; Obsolete
Special Features Multiple Outputs; Synchronous Rectification
Unlock Full Specs
to access all available technical data

Similar Products

Infineon Technologies AG
Specs
Package Type Other; Tape & Reel (TR)
Output Voltage 10 volts
fsw 20 kHz
View Details