IC SERIALIZER 24BIT RGB 49-UFBGA Product overview: LM2512SM from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 24BIT. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 24BIT, Interface Transceiver IC, Serializers, Deserializers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 755-LM2512SM can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 071067-LM2512SM
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Inputs: 28
Output Type: LVCMOS
Data Rate: 468Mbps
Input Type: LVCMOS
Number of Outputs: 3
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -30°C to 85°C (TA)
Case / Package: 49-UFBGA (4x4)
Purpose: Serializer
Supply Voltage - Operating: 1.6 V to 3 V
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | IC Interfaces | IC Interfaces |
| Product Number | 755-LM2512SM | 071067-LM2512SM |
| Product Name | 24BIT Interface Transceiver IC | Interface - Interface - Serializers, Deserializers - LM2512SM |
| Device Type | Transceiver |