Texas Instruments Standard Linear and Logic Dc/dc Ctrl, 450Khz, Htssop-20; Supply Voltage Min Texas Instruments LM25122QPWPTQ1

Description
DC/DC CTRL, 450KHZ, HTSSOP-20; Supply Voltage Min:3V; Supply Voltage Max:42V; No. of Outputs:1 Output; Duty Cycle (%):100%; Controller IC Case Style:HTSSOP; No. of Pins:20Pins; Switching Frequency:450kHz; Topology:Synchronous Boost RoHS Compliant: Yes
Description
DC/DC CTRL, 450KHZ, HTSSOP-20; Supply Voltage Min:3V; Supply Voltage Max:42V; No. of Outputs:1 Output; Duty Cycle (%):100%; Controller IC Case Style:HTSSOP; No. of Pins:20Pins; Switching Frequency:450kHz; Topology:Synchronous Boost RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Dc/dc Ctrl, 450Khz, Htssop-20; Supply Voltage Min Texas Instruments - 26AJ7151 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Ctrl, 450Khz, Htssop-20; Supply Voltage Min Texas Instruments
26AJ7151
Dc/dc Ctrl, 450Khz, Htssop-20; Supply Voltage Min Texas Instruments 26AJ7151
DC/DC CTRL, 450KHZ, HTSSOP-20; Supply Voltage Min:3V; Supply Voltage Max:42V; No. of Outputs:1 Output; Duty Cycle (%):100%; Controller IC Case Style:HTSSOP; No. of Pins:20Pins; Switching Frequency:450kHz; Topology:Synchronous Boost RoHS Compliant: Yes

DC/DC CTRL, 450KHZ, HTSSOP-20; Supply Voltage Min:3V; Supply Voltage Max:42V; No. of Outputs:1 Output; Duty Cycle (%):100%; Controller IC Case Style:HTSSOP; No. of Pins:20Pins; Switching Frequency:450kHz; Topology:Synchronous Boost RoHS Compliant: Yes

Supplier's Site
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers - LM25122QPWPTQ1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
LM25122QPWPTQ1
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers LM25122QPWPTQ1
IC REG CTRLR MULT TOP 20HTSSOP

IC REG CTRLR MULT TOP 20HTSSOP

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 26AJ7151 LM25122QPWPTQ1
Product Name Dc/dc Ctrl, 450Khz, Htssop-20; Supply Voltage Min Texas Instruments Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
Features RoHS
Supply Voltage Other; 3V
Pins 20 #
Unlock Full Specs
to access all available technical data

Similar Products

Type 38.21 - Timed interface modules - EMR & SSR - 382102408240 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
RF Front End (LNA + PA) - 2312-QPF4509TR13C00CT-ND - DigiKey
Specs
Device Type Front End
Package Type 16-QFN Exposed Pad
Pins 16 #
View Details
Specs
Device Type Transceiver
Features RoHS
Operating Temperature -40 C (-40 F)
View Details
SN74ALVCH162836 20-Bit Universal Bus Driver With 3-State Outputs - 74ALVCH162836GRE4 - Texas Instruments
Specs
Technology ALVC
Device Type Line / Bus Driver
Features RoHS
View Details
3 suppliers