Texas Instruments Standard Linear and Logic Ic, Sync Buck Controller, Htssop-20; Supply Voltage Min Texas Instruments LM25116MH/NOPB

Description
Switching Controller, Current-mode, 3.5A, 590kHz Switching Freq-Max, PDSO20
Request a Quote Datasheet
Description
Switching Controller, Current-mode, 3.5A, 590kHz Switching Freq-Max, PDSO20
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - LM25116MH/NOPB - Rochester Electronics
Newburyport, MA, United States
Switching Controller, Current-mode, 3.5A, 590kHz Switching Freq-Max, PDSO20

Switching Controller, Current-mode, 3.5A, 590kHz Switching Freq-Max, PDSO20

Supplier's Site Datasheet
Ic, Sync Buck Controller, Htssop-20; Supply Voltage Min Texas Instruments - 31AH1932 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Sync Buck Controller, Htssop-20; Supply Voltage Min Texas Instruments
31AH1932
Ic, Sync Buck Controller, Htssop-20; Supply Voltage Min Texas Instruments 31AH1932
IC, SYNC BUCK CONTROLLER, HTSSOP-20; Supply Voltage Min:4.75V; Supply Voltage Max:15V; No. of Outputs:1 Output; Duty Cycle (%):98%; Controller IC Case Style:HTSSOP; No. of Pins:20Pins; Switching Frequency:1MHz; Topology:Synchronous RoHS Compliant: Yes

IC, SYNC BUCK CONTROLLER, HTSSOP-20; Supply Voltage Min:4.75V; Supply Voltage Max:15V; No. of Outputs:1 Output; Duty Cycle (%):98%; Controller IC Case Style:HTSSOP; No. of Pins:20Pins; Switching Frequency:1MHz; Topology:Synchronous RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Rochester Electronics Newark, An Avnet Company
Product Category IC Interfaces IC Interfaces
Product Number LM25116MH/NOPB 31AH1932
Product Name Ic, Sync Buck Controller, Htssop-20; Supply Voltage Min Texas Instruments
Features RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Interface module - 289-966 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 85 C (-4 to 185 F)
View Details
Interface - Interface - Specialized - 32P4918-CGF - 906570-32P4918-CGF - Win Source Electronics
Specs
Device Type Sensor Interface
View Details
2 suppliers