Texas Instruments PMIC - PMIC - Gate Drivers - LM25101CMAX/NOPB LM25101CMAX/NOPB

Description
Manufacturer: Texas Instruments Win Source Part Number: 1052936-LM25101CMAX/ NOPB Packaging: Reel - TR Mounting: SMD (SMT) Channel Type: Independent Input Type: Non-Inverting Driven Configuration: Half-Bridge Number of Drivers: 2 Gate Type: N-Channel MOSFET Logic Voltage - VIL, VIH: 2.3V, Current - Peak Output (Source, Sink): 1A, 1A High Side Voltage - Max (Bootstrap): 100V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 8-SOIC Supply Voltage - Operating: 9 V to 14 V Rise and Fall Time: 990ns, 715ns Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1052936-LM25101CMAX/ NOPB Packaging: Reel - TR Mounting: SMD (SMT) Channel Type: Independent Input Type: Non-Inverting Driven Configuration: Half-Bridge Number of Drivers: 2 Gate Type: N-Channel MOSFET Logic Voltage - VIL, VIH: 2.3V, Current - Peak Output (Source, Sink): 1A, 1A High Side Voltage - Max (Bootstrap): 100V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 8-SOIC Supply Voltage - Operating: 9 V to 14 V Rise and Fall Time: 990ns, 715ns Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Gate Drivers - LM25101CMAX/NOPB - 1052936-LM25101CMAX/NOPB - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - LM25101CMAX/NOPB
1052936-LM25101CMAX/NOPB
PMIC - PMIC - Gate Drivers - LM25101CMAX/NOPB 1052936-LM25101CMAX/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 1052936-LM25101CMAX/ NOPB Packaging: Reel - TR Mounting: SMD (SMT) Channel Type: Independent Input Type: Non-Inverting Driven Configuration: Half-Bridge Number of Drivers: 2 Gate Type: N-Channel MOSFET Logic Voltage - VIL, VIH: 2.3V, Current - Peak Output (Source, Sink): 1A, 1A High Side Voltage - Max (Bootstrap): 100V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 8-SOIC Supply Voltage - Operating: 9 V to 14 V Rise and Fall Time: 990ns, 715ns Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1052936-LM25101CMAX/NOPB
Packaging: Reel - TR
Mounting: SMD (SMT)
Channel Type: Independent
Input Type: Non-Inverting
Driven Configuration: Half-Bridge
Number of Drivers: 2
Gate Type: N-Channel MOSFET
Logic Voltage - VIL, VIH: 2.3V,
Current - Peak Output (Source, Sink): 1A, 1A
High Side Voltage - Max (Bootstrap): 100V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 8-SOIC
Supply Voltage - Operating: 9 V to 14 V
Rise and Fall Time: 990ns, 715ns
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PMIC - Gate Drivers - LM25101CMAX/NOPB - Lingto Electronic Limited
Shenzhen, China
PMIC - Gate Drivers
LM25101CMAX/NOPB
PMIC - Gate Drivers LM25101CMAX/NOPB
IC GATE DRVR HALF-BRIDGE 8SOIC

IC GATE DRVR HALF-BRIDGE 8SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Logic Gates Logic Gates
Product Number 1052936-LM25101CMAX/NOPB LM25101CMAX/NOPB
Product Name PMIC - PMIC - Gate Drivers - LM25101CMAX/NOPB PMIC - Gate Drivers
Gate Type Buffer/Driver Buffer/Driver
Unlock Full Specs
to access all available technical data

Similar Products

Quad 2-input NAND gate - 74AHCT00D,118 - Nexperia B.V.
Specs
Gate Type NAND
Supply Voltage +7.0
IC Package Type Other; SOT108-1 SOT108-1
View Details
10 suppliers
Hex Inverter - MYXAP54RHC04/Q - Micross Components, Inc.
Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Logic Gates - 2138993 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type Buffer/Driver; Buffer
Logic Family Buffer
Inputs 1
View Details
Gates and Inverters - 54ALS11AJ - Quarktwin Technology Ltd.
Specs
Gate Type AND; AND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 3
View Details