Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
LOGIC GATES
TEXAS INSTRUMENTS
LM25101BMA/NOPB -- IC GATE DVR HI/LO SIDE 2A 8SOIC
Texas Instruments
IC GATE DVR HI/LO SIDE 2A 8SOIC
LM25101BMA/NOPB
Description
IC GATE DVR HI/LO SIDE 2A 8SOIC
Utmel Electronic Limited
Done
Description
IC GATE DVR HI/LO SIDE 2A 8SOIC
Suppliers
Company
Product
Description
Supplier Links
Utmel Electronic Limited
Hong Kong, China
IC GATE DVR HI/LO SIDE 2A 8SOIC
815-LM25101BMA/NOPB
IC GATE DVR HI/LO SIDE 2A 8SOIC
815-LM25101BMA/NOPB
IC GATE DVR HI/LO SIDE 2A 8SOIC
IC GATE DVR HI/LO SIDE 2A 8SOIC
Supplier's Site
Technical Specifications
Utmel Electronic Limited
Product Category
Logic Gates
Product Number
815-LM25101BMA/NOPB
Product Name
IC GATE DVR HI/LO SIDE 2A 8SOIC
Gate Type
N-Channel MOSFET
Supply Voltage
9V~14V
Operating Current
3000 mA
Unlock Full Specs
to access all available technical data
Similar Products
Micross Components, Inc.
Quad 2-Input XOR
MYXAF54RHC86/Q
Specs
Pin Count
14
IC Package Type
Other; Flat-Pack
View Details
Texas Instruments
Logic IC
54LS33DMQB
Specs
Gate Type
NOR
Supply Voltage
4.5V ~ 5.5V
Inputs
2
View Details
3
suppliers
Nexperia B.V.
Gates and Inverters
74AHC02PW,112
Specs
Gate Type
OR; NOR
Logic Family
CMOS
IC Package Type
SOP; SSOP; TSSOP; Other; TSSOP14
View Details
5
suppliers
Rochester Electronics
Logic - Gates and Inverters
5430FM
Specs
Gate Type
NOT; NAND
View Details