Texas Instruments Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers LM25085AMM/NOPB

Description
Manufacturer: Texas Instruments Win Source Part Number: 1317533-LM25085AMM/N OPB Category: Integrated Circuits (ICs)>Power Management (PMIC)>DC DC Switching Controllers Packaging: Reel - TR Standard Package: 1,000 Mounting: Surface Mount Output Type: Transistor Driver Function: Step-Down Topology: Buck Frequency - Switching: Up to 1MHz Control Features: Current Limit, Frequency Control Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: No Output Phases: 1 Duty Cycle (Max): 100% Clock Sync: No Supplier Device Package: 8-VSSOP Temperature Range - Operating: -40°C ~ 125°C (TJ) Case / Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) ECCN: EAR99 Fake Threat In the Open Market: 70 MSL Level: 1 (Unlimited) Voltage - Supply (Vcc/Vdd): 4.5V ~ 42V REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-49674-1,296-4967 4-2,LM25085AMM,LM250 85AMM-ND,296-49674-6 ,LM25085AMM/NOPB-ND Base Product Number: LM25085 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1317533-LM25085AMM/N OPB Category: Integrated Circuits (ICs)>Power Management (PMIC)>DC DC Switching Controllers Packaging: Reel - TR Standard Package: 1,000 Mounting: Surface Mount Output Type: Transistor Driver Function: Step-Down Topology: Buck Frequency - Switching: Up to 1MHz Control Features: Current Limit, Frequency Control Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: No Output Phases: 1 Duty Cycle (Max): 100% Clock Sync: No Supplier Device Package: 8-VSSOP Temperature Range - Operating: -40°C ~ 125°C (TJ) Case / Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) ECCN: EAR99 Fake Threat In the Open Market: 70 MSL Level: 1 (Unlimited) Voltage - Supply (Vcc/Vdd): 4.5V ~ 42V REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-49674-1,296-4967 4-2,LM25085AMM,LM250 85AMM-ND,296-49674-6 ,LM25085AMM/NOPB-ND Base Product Number: LM25085 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers - 1317533-LM25085AMM/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
1317533-LM25085AMM/NOPB
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers 1317533-LM25085AMM/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 1317533-LM25085AMM/N OPB Category: Integrated Circuits (ICs)>Power Management (PMIC)>DC DC Switching Controllers Packaging: Reel - TR Standard Package: 1,000 Mounting: Surface Mount Output Type: Transistor Driver Function: Step-Down Topology: Buck Frequency - Switching: Up to 1MHz Control Features: Current Limit, Frequency Control Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: No Output Phases: 1 Duty Cycle (Max): 100% Clock Sync: No Supplier Device Package: 8-VSSOP Temperature Range - Operating: -40°C ~ 125°C (TJ) Case / Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) ECCN: EAR99 Fake Threat In the Open Market: 70 MSL Level: 1 (Unlimited) Voltage - Supply (Vcc/Vdd): 4.5V ~ 42V REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-49674-1,296-4967 4-2,LM25085AMM,LM250 85AMM-ND,296-49674-6 ,LM25085AMM/NOPB-ND Base Product Number: LM25085 RoHS Status: ROHS3 Compliant

Manufacturer: Texas Instruments
Win Source Part Number: 1317533-LM25085AMM/NOPB
Category: Integrated Circuits (ICs)>Power Management (PMIC)>DC DC Switching Controllers
Packaging: Reel - TR
Standard Package: 1,000
Mounting: Surface Mount
Output Type: Transistor Driver
Function: Step-Down
Topology: Buck
Frequency - Switching: Up to 1MHz
Control Features: Current Limit, Frequency Control
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: No
Output Phases: 1
Duty Cycle (Max): 100%
Clock Sync: No
Supplier Device Package: 8-VSSOP
Temperature Range - Operating: -40°C ~ 125°C (TJ)
Case / Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
ECCN: EAR99
Fake Threat In the Open Market: 70
MSL Level: 1 (Unlimited)
Voltage - Supply (Vcc/Vdd): 4.5V ~ 42V
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-49674-1,296-49674-2,LM25085AMM,LM25085AMM-ND,296-49674-6,LM25085AMM/NOPB-ND
Base Product Number: LM25085
RoHS Status: ROHS3 Compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 1317533-LM25085AMM/NOPB
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

TPS3838K33-Q1 Automotive Catalog 220nA Supervisor with 10ms/200ms Selectable Delay Time - 2U3838K33QDBVRG4Q1 - Texas Instruments
Specs
Number of Supplies 1
Features Manual Reset
Output Options Open Drain; Active-low,Open-drain
View Details
6 suppliers
Integrated Circuits (ICs) - PMIC - Power Management - Specialized - 1042605-ACT4910QW123-T - Win Source Electronics
Specs
Output Options Inverting
Supply Voltage 2.7 to 18 volts
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
2 suppliers
 - IP4047CX6/LF,135 - Rochester Electronics
Nexperia B.V.
Specs
Type CSP; WLCSP6
View Details
Voltage References - 2060270 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details