Texas Instruments PMIC - PMIC - Hot Swap Controllers - LM25069PMME-2/NOPB LM25069PMME-2/NOPB

Description
Manufacturer: Texas Instruments Win Source Part Number: 1197254-LM25069PMME- 2/NOPB Packaging: Reel - TR Type: Hot Swap Controller Operating Temperature Range: -40°C ~ 85°C Features: Auto Retry Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Applications: General Mounting: SMD Operating Supply Voltage: 2.9 V ~ 17 V Internal Switch(s): No Number of Channels: 1 Programmable Features: Current Limit, Fault Timeout, OVP, UVLO Feature Pins: OVLO, PGD, TIMER, (UVLO, EN) Family Name: LM25069 Categories: Integrated Circuits (ICs) Operating Supply Current: 1.6mA Manufacturer Homepage: www.ti.com Manufacturer Package: 10-VSSOP Alternative Parts (Cross-Reference): LM25069PMME-2; LM25069PMMX-2/NOPB; Introduction Date: February 11, 2009 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1197254-LM25069PMME- 2/NOPB Packaging: Reel - TR Type: Hot Swap Controller Operating Temperature Range: -40°C ~ 85°C Features: Auto Retry Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Applications: General Mounting: SMD Operating Supply Voltage: 2.9 V ~ 17 V Internal Switch(s): No Number of Channels: 1 Programmable Features: Current Limit, Fault Timeout, OVP, UVLO Feature Pins: OVLO, PGD, TIMER, (UVLO, EN) Family Name: LM25069 Categories: Integrated Circuits (ICs) Operating Supply Current: 1.6mA Manufacturer Homepage: www.ti.com Manufacturer Package: 10-VSSOP Alternative Parts (Cross-Reference): LM25069PMME-2; LM25069PMMX-2/NOPB; Introduction Date: February 11, 2009 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Hot Swap Controllers - LM25069PMME-2/NOPB - 1197254-LM25069PMME-2/NOPB - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Hot Swap Controllers - LM25069PMME-2/NOPB
1197254-LM25069PMME-2/NOPB
PMIC - PMIC - Hot Swap Controllers - LM25069PMME-2/NOPB 1197254-LM25069PMME-2/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 1197254-LM25069PMME- 2/NOPB Packaging: Reel - TR Type: Hot Swap Controller Operating Temperature Range: -40°C ~ 85°C Features: Auto Retry Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Applications: General Mounting: SMD Operating Supply Voltage: 2.9 V ~ 17 V Internal Switch(s): No Number of Channels: 1 Programmable Features: Current Limit, Fault Timeout, OVP, UVLO Feature Pins: OVLO, PGD, TIMER, (UVLO, EN) Family Name: LM25069 Categories: Integrated Circuits (ICs) Operating Supply Current: 1.6mA Manufacturer Homepage: www.ti.com Manufacturer Package: 10-VSSOP Alternative Parts (Cross-Reference): LM25069PMME-2; LM25069PMMX-2/NOPB; Introduction Date: February 11, 2009 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1197254-LM25069PMME-2/NOPB
Packaging: Reel - TR
Type: Hot Swap Controller
Operating Temperature Range: -40°C ~ 85°C
Features: Auto Retry
Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Applications: General
Mounting: SMD
Operating Supply Voltage: 2.9 V ~ 17 V
Internal Switch(s): No
Number of Channels: 1
Programmable Features: Current Limit, Fault Timeout, OVP, UVLO
Feature Pins: OVLO, PGD, TIMER, (UVLO, EN)
Family Name: LM25069
Categories: Integrated Circuits (ICs)
Operating Supply Current: 1.6mA
Manufacturer Homepage: www.ti.com
Manufacturer Package: 10-VSSOP
Alternative Parts (Cross-Reference): LM25069PMME-2; LM25069PMMX-2/NOPB;
Introduction Date: February 11, 2009
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 1197254-LM25069PMME-2/NOPB
Product Name PMIC - PMIC - Hot Swap Controllers - LM25069PMME-2/NOPB
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1901306P - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer; Manual Reset
Output Options Active Low; Active Low, Push Pull
View Details
Voltage Regulators - Linear - 5962-9583901QPA - Quarktwin Technology Ltd.
Specs
Number of Supplies 1
Type DIP; CDIP; 8-CDIP (0.300\", 7.62mm)
IQ 750000 µA
View Details
PMIC - PMIC - Power Management - Specialized - ACT8840QM175-T - 1135585-ACT8840QM175-T - Win Source Electronics
Specs
Output Options Inverting
Supply Voltage 3 to 5.5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details