The LM25019MR/NOPB is a 48-V, 100-mA synchronous buck regulator with integrated high-side and low-side MOSFETs, designed for industrial and telecommunications applications. It operates from a 7.5-V to 48-V input range and provides an adjustable output voltage down to 1.225 V with a 2% precision reference. The device uses a constant on-time control scheme that eliminates the need for loop compensation and ensures fast transient response. It is packaged in an 8-pin SO PowerPAD with a body size of 4.89 mm x 3.90 mm. Operating temperature ranges from -40°C to 125°C. Protection features include thermal shutdown, undervoltage lockout, and intelligent peak current limit. The part is RoHS compliant and meets JEDEC Level-3 moisture sensitivity standards.
Synchronous Buck Regulator, 7.5-48V Vin, 100mA Out, Adj Vout, 8-SO PowerPAD Product overview: LM25019MR/NOPB from Texas Instruments is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 48V, 100mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 48V, 100mA, Step-Down DC-DC Converter IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-LM25019MR/NOPB can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | 739-LM25019MR/NOPB |
| Product Name | Buck 48V 100mA Step-Down DC-DC Converter IC |
| Package Type | Other; HSOP |
| Output Voltage | 10 volts |
| Input Voltage | 48 volts |
| IOUT | 0.1000 amps |