Texas Instruments DCR010505 Miniature, 1W Isolated Regulated DC/DC Converters DCR010505U/1K

Description
Miniature, 1W Isolated Regulated DC/DC Converters 12-SOP
Request a Quote Datasheet
Description
Miniature, 1W Isolated Regulated DC/DC Converters 12-SOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DCR010505 Miniature, 1W Isolated Regulated DC/DC Converters - DCR010505U/1K - Texas Instruments
Dallas, TX, United States
DCR010505 Miniature, 1W Isolated Regulated DC/DC Converters
DCR010505U/1K
DCR010505 Miniature, 1W Isolated Regulated DC/DC Converters DCR010505U/1K
Miniature, 1W Isolated Regulated DC/DC Converters 12-SOP

Miniature, 1W Isolated Regulated DC/DC Converters 12-SOP

Buy Now Datasheet
Isolated 1W 5V 200mA DC-DC Converter IC - 132-DCR010505U/1K - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Isolated 1W 5V 200mA DC-DC Converter IC
132-DCR010505U/1K
Isolated 1W 5V 200mA DC-DC Converter IC 132-DCR010505U/1K
1W 5V Isolated DC/DC Converter, 200mA, SOP, 1kV Isolation Product overview: DCR010505U/1K from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, 1W, 5V, 200mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Isolated, 1W, 5V, 200mA, DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-DCR010505U/1K can be used for catalog matching and distributor lookup.

1W 5V Isolated DC/DC Converter, 200mA, SOP, 1kV Isolation Product overview: DCR010505U/1K from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, 1W, 5V, 200mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Isolated, 1W, 5V, 200mA, DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-DCR010505U/1K can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Power Supply Chip >> DC-DC Converters - DCR010505U/1K - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Power Supply Chip >> DC-DC Converters
DCR010505U/1K
Power Supply Chip >> DC-DC Converters DCR010505U/1K
5V 200mA 4.5V~5.5V SOP-12-300mil DC-DC Converters ROHS

5V 200mA 4.5V~5.5V SOP-12-300mil DC-DC Converters ROHS

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. LCSC Electronics Technology (HK) Limited
Product Category DC-DC Converter Chips DC-DC Converter Chips DC-DC Converter Chips
Product Number DCR010505U/1K 132-DCR010505U/1K DCR010505U/1K
Product Name DCR010505 Miniature, 1W Isolated Regulated DC/DC Converters Isolated 1W 5V 200mA DC-DC Converter IC Power Supply Chip >> DC-DC Converters
Package Type Other; PDIP,SOP Other; SOP
Features Regulated,Single Output,1kV Isolation,1W
Output Voltage 4.9 to 5.1 volts 5 volts 5 volts
Input Voltage 4.5 to 5.5 volts 5.5 volts 4.5 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

DCP010507DB Miniature, 1W, Isolated, Unregulated DC/DC Converter - DCP010507DBP-U/7E4 - Texas Instruments
Specs
Package Type Other; PDIP,SOP
Features Dual Output,Unregulated,1kV Isolation,1W
Output Voltage 6.4 to 7.6 volts
View Details
3 suppliers
LM3263 High-Current Step-Down DC/DC Converter with MIPI? RF Front-End Interface for RF Power Amplifiers - LM3263TME/NOPB - Texas Instruments
Specs
Package Type Other; DSBGA
Features Adjustable Output,Light Load Mode,MIPI RFFE Interface
Output Voltage 0.4000 to 3.6 volts
View Details
2 suppliers
Automotive Buck 40V 5A Step-Down DC-DC Converter IC - 739-LMR14050SQDDARQ1 - ERSAELECTRONICS PTE. LTD.
Specs
Input Voltage 40 volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers