6-42V Wide Vin, 2A Constant-On Time Non-Synchronous Buck Regulator with Adjustable Current Limit 10-MSOP-PowerPAD -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 804060-LM25011AMY
Packaging: Reel
Mounting Style: SMD
Current - Output: 2A
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: Up to 2MHz
Number of Outputs: 1
Output Configuration: Positive
Voltage - Input (Min): 6V
Voltage - Output (Min/Fixed): 2.51V
Synchronous Rectifier: No
Supplier Device Package: 10-MSOP-PowerPad
Temperature Range - Operating: -40°C ~ 125°C
Maximum Input Voltage: 42V
Maximum Output Voltage: 40V
Manufacturer Package: 10-TFSOP, 10-MSOP Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,000
MSL Level: 3 (168 Hours)
Part Number Series: LM25011
"Buck Switching Regulator IC Positive Adjustable 2.51V 1 Output 2A 10-PowerTFSOP, 10-MSOP (0.118"", 3.00mm Width)"
"Buck Switching Regulator IC Positive Adjustable 2.51V 1 Output 2A 10-PowerTFSOP, 10-MSOP (0.118"", 3.00mm Width)"
"Buck Switching Regulator IC Positive Adjustable 2.51V 1 Output 2A 10-PowerTFSOP, 10-MSOP (0.118"", 3.00mm Width)"
Switching Voltage Regulators 42V,2A COT Switching Reg w/Adj Crnt Limit
Buck Switching Regulator IC Positive Adjustable 2.51V 1 Output 2A 10-PowerTFSOP, 10-MSOP (0.118", 3.00mm Width)
IC REG BUCK ADJ 2A 10HVSSOP
IC REG BUCK ADJUSTABLE 2A 10MSOP
IC REG BUCK ADJUSTABLE 2A 10MSOP
| Texas Instruments | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | LM25011AMY | 804060-LM25011AMY | 296-LM25011AMYTR-ND | LM25011AMY | LM25011AMY | LM25011AMY | LM25011AMY | LM25011AMY |
| Product Name | LM25011 6-42V Wide Vin, 2A Constant-On Time Non-Synchronous Buck Regulator with Adjustable Current Limit | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM25011AMY | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | Buck | Buck | ||||
| Package Type | Other; MSOP-PowerPAD | Other; 10-TFSOP, 10-MSOP Exposed Pad | Other; "10-PowerTFSOP, 10-MSOP (0.118"", 3.00mm Width)" | Other; 10-PowerTFSOP, 10-MSOP (0.118\", 3.00mm Width) | Other; 10-PowerTFSOP, 10-MSOP (0.118", 3.00mm Width) | |||
| Special Features | Internal Current Limit; Adjustable Current Limit,Power Good | Internal Current Limit; Multiple Outputs; Synchronous Rectification | ||||||
| Output Voltage | 2.51 to 40 volts | 40 volts | 2.51 to 40 volts | 2.51 to 40 volts | 2.51 volts | 2.51 volts | ||
| IOUT | 2 amps | 2 amps | 2 amps | 2 amps | 2 amps | 2 amps |