Texas Instruments PMIC - PMIC - Display Drivers - LM2480NA LM2480NA

Description
Manufacturer: Texas Instruments Win Source Part Number: 071062-LM2480NA Packaging: Tube/Rail Mounting: Through Hole Display Type: CRT Categories: Integrated Circuits Temperature Range - Operating: 0°C to 70°C Case / Package: 8-PDIP Supply Voltage - Operating: 70 V to 85 V Operating Supply Current: 2.1mA Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 071062-LM2480NA Packaging: Tube/Rail Mounting: Through Hole Display Type: CRT Categories: Integrated Circuits Temperature Range - Operating: 0°C to 70°C Case / Package: 8-PDIP Supply Voltage - Operating: 70 V to 85 V Operating Supply Current: 2.1mA Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Display Drivers - LM2480NA - 071062-LM2480NA - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Display Drivers - LM2480NA
071062-LM2480NA
PMIC - PMIC - Display Drivers - LM2480NA 071062-LM2480NA
Manufacturer: Texas Instruments Win Source Part Number: 071062-LM2480NA Packaging: Tube/Rail Mounting: Through Hole Display Type: CRT Categories: Integrated Circuits Temperature Range - Operating: 0°C to 70°C Case / Package: 8-PDIP Supply Voltage - Operating: 70 V to 85 V Operating Supply Current: 2.1mA Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 071062-LM2480NA
Packaging: Tube/Rail
Mounting: Through Hole
Display Type: CRT
Categories: Integrated Circuits
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-PDIP
Supply Voltage - Operating: 70 V to 85 V
Operating Supply Current: 2.1mA
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 071062-LM2480NA
Product Name PMIC - PMIC - Display Drivers - LM2480NA
Supply Voltage Other; 70 V ~ 85 V
Unlock Full Specs
to access all available technical data

Similar Products

RF Front End (LNA + PA) - 2312-QPF4617SRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 24-SMD Module
Pins 24 #
View Details
SN54ACT16240 16-BIT BUFFERS/DRIVERS WITH 3-STATE OUTPUTS - 5962-9201801MXA - Texas Instruments
Specs
Technology ACT
Device Type Buffer
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Interface module - 289-707 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 55 C (-4 to 131 F)
View Details
 - 54H04/BCA - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; DIP
View Details