Manufacturer: Texas Instruments
Win Source Part Number: 071061-LM2480N
Packaging: Tube/Rail
Mounting: Through Hole
Display Type: CRT
Categories: Integrated Circuits
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-PDIP
Supply Voltage - Operating: 70 V to 85 V
Operating Supply Current: 2.1mA
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 071061-LM2480N |
| Product Name | PMIC - PMIC - Display Drivers - LM2480N |
| Supply Voltage | Other; 70 V ~ 85 V |