Texas Instruments High-Performance Analog PMIC - PMIC - Display Drivers - LM2469TA/NOPB LM2469TA/NOPB

Description
Manufacturer: Texas Instruments Win Source Part Number: 778689-LM2469TA/NOPB Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -20°C ~ 100°C Package: TO-220-9 Formed Leads Operating Supply Voltage: 60 V ~ 85 V Display Type: CRT Part Status: Obsolete(EOL) Family Name: LM2469 Categories: Integrated Circuits (ICs) Operating Supply Current: 8mA Manufacturer Package: TO-220-9 Alternative Parts (Cross-Reference): LM2415T; LM2407T; LM2413T; LM2469TA; Introduction Date: October 01, 2000 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Quantity per package: 45
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 778689-LM2469TA/NOPB Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -20°C ~ 100°C Package: TO-220-9 Formed Leads Operating Supply Voltage: 60 V ~ 85 V Display Type: CRT Part Status: Obsolete(EOL) Family Name: LM2469 Categories: Integrated Circuits (ICs) Operating Supply Current: 8mA Manufacturer Package: TO-220-9 Alternative Parts (Cross-Reference): LM2415T; LM2407T; LM2413T; LM2469TA; Introduction Date: October 01, 2000 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Quantity per package: 45
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Display Drivers - LM2469TA/NOPB - 778689-LM2469TA/NOPB - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Display Drivers - LM2469TA/NOPB
778689-LM2469TA/NOPB
PMIC - PMIC - Display Drivers - LM2469TA/NOPB 778689-LM2469TA/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 778689-LM2469TA/NOPB Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -20°C ~ 100°C Package: TO-220-9 Formed Leads Operating Supply Voltage: 60 V ~ 85 V Display Type: CRT Part Status: Obsolete(EOL) Family Name: LM2469 Categories: Integrated Circuits (ICs) Operating Supply Current: 8mA Manufacturer Package: TO-220-9 Alternative Parts (Cross-Reference): LM2415T; LM2407T; LM2413T; LM2469TA; Introduction Date: October 01, 2000 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Quantity per package: 45

Manufacturer: Texas Instruments
Win Source Part Number: 778689-LM2469TA/NOPB
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -20°C ~ 100°C
Package: TO-220-9 Formed Leads
Operating Supply Voltage: 60 V ~ 85 V
Display Type: CRT
Part Status: Obsolete(EOL)
Family Name: LM2469
Categories: Integrated Circuits (ICs)
Operating Supply Current: 8mA
Manufacturer Package: TO-220-9
Alternative Parts (Cross-Reference): LM2415T; LM2407T; LM2413T; LM2469TA;
Introduction Date: October 01, 2000
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
Quantity per package: 45

Buy Now Datasheet
Display Drivers - LM2469TA/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Display Drivers
LM2469TA/NOPB
Display Drivers LM2469TA/NOPB
CRT Driver TO-220-9

CRT Driver TO-220-9

Buy Now Datasheet
Display Drivers - LM2469TA/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Display Drivers
LM2469TA/NOPB
Display Drivers LM2469TA/NOPB
CRT Driver TO-220-9

CRT Driver TO-220-9

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces
Product Number 778689-LM2469TA/NOPB LM2469TA/NOPB
Product Name PMIC - PMIC - Display Drivers - LM2469TA/NOPB Display Drivers
Supply Voltage Other; 60 V ~ 85 V Other; 60V ~ 85V
Unlock Full Specs
to access all available technical data

Similar Products

Single Schmitt trigger buffer - 74AHC1G17GZYL - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +7.0
View Details
KNX interface - 753-646 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
Power Switch ICs - 1897707 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology USB
Features RoHS
Supply Voltage Other; 5.5 v
View Details
RF Front End (LNA + PA) - 2312-QPF4206SRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-QFN Exposed Pad
Pins 16 #
View Details