Texas Instruments PMIC - PMIC - Display Drivers - LM2466TA LM2466TA

Description
Manufacturer: Texas Instruments Win Source Part Number: 071058-LM2466TA Packaging: Tube/Rail Mounting: Through Hole Display Type: CRT Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -20°C to 100°C Case / Package: TO-220-9 Supply Voltage - Operating: 60 V to 85 V Operating Supply Current: 30mA Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 071058-LM2466TA Packaging: Tube/Rail Mounting: Through Hole Display Type: CRT Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -20°C to 100°C Case / Package: TO-220-9 Supply Voltage - Operating: 60 V to 85 V Operating Supply Current: 30mA Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Display Drivers - LM2466TA - 071058-LM2466TA - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Display Drivers - LM2466TA
071058-LM2466TA
PMIC - PMIC - Display Drivers - LM2466TA 071058-LM2466TA
Manufacturer: Texas Instruments Win Source Part Number: 071058-LM2466TA Packaging: Tube/Rail Mounting: Through Hole Display Type: CRT Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -20°C to 100°C Case / Package: TO-220-9 Supply Voltage - Operating: 60 V to 85 V Operating Supply Current: 30mA Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 071058-LM2466TA
Packaging: Tube/Rail
Mounting: Through Hole
Display Type: CRT
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -20°C to 100°C
Case / Package: TO-220-9
Supply Voltage - Operating: 60 V to 85 V
Operating Supply Current: 30mA
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 071058-LM2466TA
Product Name PMIC - PMIC - Display Drivers - LM2466TA
Supply Voltage Other; 60 V ~ 85 V
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 879-RF2948B - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type Bulk
View Details
AM26LS31M Quadruple Differential Line Driver - 5962-7802301Q2A - Texas Instruments
Specs
Device Type Line / Bus Driver
# of Tx 4 #
# of Rx 0 #
View Details
3 suppliers
Interface module - 289-587 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Encoders, Decoders, Converters - 54LS147/BEA - Quarktwin Technology Ltd.
Specs
Device Type Sample Rate Converter
Features RoHS
View Details