Texas Instruments High-Performance Analog PMIC - PMIC - Display Drivers - LM2463TA/NOPB LM2463TA/NOPB

Description
Manufacturer: Texas Instruments Win Source Part Number: 071057-LM2463TA/NOPB Packaging: Tube/Rail Mounting: Through Hole Display Type: CRT Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -20°C to 100°C Case / Package: TO-220-11 Supply Voltage - Operating: 60 V to 85 V Operating Supply Current: 50mA Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 071057-LM2463TA/NOPB Packaging: Tube/Rail Mounting: Through Hole Display Type: CRT Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -20°C to 100°C Case / Package: TO-220-11 Supply Voltage - Operating: 60 V to 85 V Operating Supply Current: 50mA Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LM2463TA/NOPB is a monolithic triple CRT driver designed for high-voltage applications in color monitors. It features three high input impedance, wide band amplifiers that can directly drive the RGB cathodes of a CRT. Each channel has an internally set gain of -20, capable of handling both capacitive and resistive loads, limited by the package's power dissipation. This driver operates with a supply voltage range of +60V to +85V and a bias voltage range of +8V to +15V. It supports input voltages from 0V to 3.75V and can output voltages between +15V and +75V. The device is stable with capacitive loads up to 20pF and is packaged in an industry-standard 11-lead TO-220 molded plastic power package, facilitating easy PCB layout. The LM2463TA/NOPB is suitable for applications requiring high performance, such as 1600 x 1200 displays at refresh rates up to 70Hz and pixel clock frequencies up to 180MHz. It is important to note that the device should not be operated without a heat sink to ensure proper thermal management.

Datasheet Summary
Powered by GS/AI

The LM2463TA/NOPB is a monolithic triple CRT driver designed for high-voltage applications in color monitors. It features three high input impedance, wide band amplifiers that can directly drive the RGB cathodes of a CRT. Each channel has an internally set gain of -20, capable of handling both capacitive and resistive loads, limited by the package's power dissipation. This driver operates with a supply voltage range of +60V to +85V and a bias voltage range of +8V to +15V. It supports input voltages from 0V to 3.75V and can output voltages between +15V and +75V. The device is stable with capacitive loads up to 20pF and is packaged in an industry-standard 11-lead TO-220 molded plastic power package, facilitating easy PCB layout. The LM2463TA/NOPB is suitable for applications requiring high performance, such as 1600 x 1200 displays at refresh rates up to 70Hz and pixel clock frequencies up to 180MHz. It is important to note that the device should not be operated without a heat sink to ensure proper thermal management.

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Display Drivers - LM2463TA/NOPB - 071057-LM2463TA/NOPB - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Display Drivers - LM2463TA/NOPB
071057-LM2463TA/NOPB
PMIC - PMIC - Display Drivers - LM2463TA/NOPB 071057-LM2463TA/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 071057-LM2463TA/NOPB Packaging: Tube/Rail Mounting: Through Hole Display Type: CRT Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -20°C to 100°C Case / Package: TO-220-11 Supply Voltage - Operating: 60 V to 85 V Operating Supply Current: 50mA Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 071057-LM2463TA/NOPB
Packaging: Tube/Rail
Mounting: Through Hole
Display Type: CRT
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -20°C to 100°C
Case / Package: TO-220-11
Supply Voltage - Operating: 60 V to 85 V
Operating Supply Current: 50mA
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Display Drivers - LM2463TA/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Display Drivers
LM2463TA/NOPB
Display Drivers LM2463TA/NOPB
CRT Driver TO-220-11

CRT Driver TO-220-11

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces
Product Number 071057-LM2463TA/NOPB LM2463TA/NOPB
Product Name PMIC - PMIC - Display Drivers - LM2463TA/NOPB Display Drivers
Supply Voltage Other; 60 V ~ 85 V Other; 60V ~ 85V
Unlock Full Specs
to access all available technical data

Similar Products

 - A4915METTR-T - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type LCC28
View Details
Modems - ICs and Modules - SI2435-B-FTR - Quarktwin Technology Ltd.
Specs
Features RoHS
Supply Voltage Other; 3.3V
Package Type SOP; SSOP; TSSOP; 24-TSSOP (0.173\", 4.40mm Width)
View Details
3 suppliers
Human Machine Interface (HMI) - 762-4202/8000-001 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
 - 26LS32DM/B - Rochester Electronics
Specs
Technology RS422
Package Type DIP; CDIP; CDIP16
View Details
2 suppliers