TEXAS INSTRUMENTS HIGH-PERFORMANCE ANALOG
LM2462TA/NOPB -- DISPLAY DRIVERS
Texas Instruments High-Performance Analog
Display Drivers
LM2462TA/NOPB
Description
CRT Driver TO-220-11
-
Quarktwin Technology Ltd.
Datasheet
Description
CRT Driver TO-220-11
Datasheet
Technical Specifications
|
Product Category
|
IC Interfaces |
|
Product Number
|
LM2462TA/NOPB |
|
Product Name
|
Display Drivers |
|
Device Type
|
LCD Driver
|
Unlock Full Specs
to access all available technical data
Similar Products
Allegro MicroSystems Inc.
Device Type
Sensor Interface
Operating Temperature
-10 to 60 C (14 to 140 F)
Package Type
DIP; "16-DIP (0.300"", 7.62mm)"
View Details
7 suppliers
Device Type
Sensor Interface; Codec
Supply Voltage
Other; 3.3V
Operating Temperature
-40 to 85 C (-40 to 185 F)
View Details
3 suppliers
Device Type
Storage Interface
Features
RoHS
Supply Voltage
Other; 24VDC
View Details