Texas Instruments High-Performance Analog PMIC - PMIC - Display Drivers - LM2438T LM2438T

Description
Manufacturer: Texas Instruments Win Source Part Number: 071053-LM2438T Packaging: Tube/Rail Mounting: Through Hole Display Type: CRT Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -20°C to 100°C Case / Package: TO-220-9 Supply Voltage - Operating: 60 V to 85 V Operating Supply Current: 18mA Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 071053-LM2438T Packaging: Tube/Rail Mounting: Through Hole Display Type: CRT Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -20°C to 100°C Case / Package: TO-220-9 Supply Voltage - Operating: 60 V to 85 V Operating Supply Current: 18mA Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Display Drivers - LM2438T - 071053-LM2438T - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Display Drivers - LM2438T
071053-LM2438T
PMIC - PMIC - Display Drivers - LM2438T 071053-LM2438T
Manufacturer: Texas Instruments Win Source Part Number: 071053-LM2438T Packaging: Tube/Rail Mounting: Through Hole Display Type: CRT Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -20°C to 100°C Case / Package: TO-220-9 Supply Voltage - Operating: 60 V to 85 V Operating Supply Current: 18mA Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 071053-LM2438T
Packaging: Tube/Rail
Mounting: Through Hole
Display Type: CRT
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -20°C to 100°C
Case / Package: TO-220-9
Supply Voltage - Operating: 60 V to 85 V
Operating Supply Current: 18mA
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Display Drivers - LM2438T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Display Drivers
LM2438T
Display Drivers LM2438T
CRT Driver TO-220-9

CRT Driver TO-220-9

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces
Product Number 071053-LM2438T LM2438T
Product Name PMIC - PMIC - Display Drivers - LM2438T Display Drivers
Supply Voltage Other; 60 V ~ 85 V Other; 60V ~ 85V
Unlock Full Specs
to access all available technical data

Similar Products

Latched Source Driver, 5.5V, Dip-18; No. Of Digits Allegro Microsystems - 31K6673 - Newark, An Avnet Company
Specs
Supply Voltage Other; 3V
Operating Temperature -20 C (-4 F)
Pins 18 #
View Details
Communication Interface Chip/UART/485/232 >> USB ICs - CP2102N-A02-GQFN20R - LCSC Electronics Technology (HK) Limited
Specs
Technology USB
Device Type UART
Features RoHS
View Details
Human Machine Interface (HMI) - 762-3104/000-001 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
 - 26S12APC - Rochester Electronics
Specs
Device Type Transceiver
Package Type DIP; PDIP; PDIP16
View Details
2 suppliers