Texas Instruments PMIC - PMIC - Display Drivers - LM2426TE LM2426TE

Description
Manufacturer: Texas Instruments Win Source Part Number: 082614-LM2426TE Packaging: Tube/Rail Mounting: Through Hole Display Type: CRT Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: TO-220-11 Supply Voltage - Operating: 130 V to 180 V Operating Supply Current: 28mA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 082614-LM2426TE Packaging: Tube/Rail Mounting: Through Hole Display Type: CRT Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: TO-220-11 Supply Voltage - Operating: 130 V to 180 V Operating Supply Current: 28mA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Display Drivers - LM2426TE - 082614-LM2426TE - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Display Drivers - LM2426TE
082614-LM2426TE
PMIC - PMIC - Display Drivers - LM2426TE 082614-LM2426TE
Manufacturer: Texas Instruments Win Source Part Number: 082614-LM2426TE Packaging: Tube/Rail Mounting: Through Hole Display Type: CRT Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: TO-220-11 Supply Voltage - Operating: 130 V to 180 V Operating Supply Current: 28mA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 082614-LM2426TE
Packaging: Tube/Rail
Mounting: Through Hole
Display Type: CRT
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: TO-220-11
Supply Voltage - Operating: 130 V to 180 V
Operating Supply Current: 28mA
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Display Drivers - LM2426TE - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Display Drivers
LM2426TE
Display Drivers LM2426TE
CRT Driver TO-220-11

CRT Driver TO-220-11

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces
Product Number 082614-LM2426TE LM2426TE
Product Name PMIC - PMIC - Display Drivers - LM2426TE Display Drivers
Supply Voltage Other; 130 V ~ 180 V 1.8V; Other; 0V ~ 4V, 7V ~ 13V, 130V ~ 180V
Unlock Full Specs
to access all available technical data

Similar Products

Line Interface ICs - 1897649 - RS Components, Ltd.
Specs
Technology RS485
Device Type Transmitter; Transmitter
Features RoHS
View Details
SN54ALS05A Hex Inverters With Open-Collector Outputs - 5962-8854001DA - Texas Instruments
Specs
Technology ALS
Device Type SN54ALS05A Hex Inverters With Open-Collector Outputs
Supply Voltage Other; 5.5
View Details
30 Ohm TSSOP Interface Transceiver IC - 725-74ALVCH162601DGG,1 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Operating Temperature -40 C (-40 F)
Pins 56 #
View Details
3 suppliers
Integrated Circuits (ICs) - Interface - Telecom - 1260829-SI32178-B-GM1R - Win Source Electronics
Specs
Device Type Sensor Interface; Codec
Supply Voltage Other; 3.3V
View Details
5 suppliers