Texas Instruments PMIC - PMIC - Display Drivers - LM2422TE LM2422TE

Description
Manufacturer: Texas Instruments Win Source Part Number: 071050-LM2422TE Packaging: Tube/Rail Mounting: Through Hole Display Type: CRT Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: TO-220-11 Supply Voltage - Operating: 100 V to 230 V Operating Supply Current: 45mA Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 071050-LM2422TE Packaging: Tube/Rail Mounting: Through Hole Display Type: CRT Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: TO-220-11 Supply Voltage - Operating: 100 V to 230 V Operating Supply Current: 45mA Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Display Drivers - LM2422TE - 071050-LM2422TE - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Display Drivers - LM2422TE
071050-LM2422TE
PMIC - PMIC - Display Drivers - LM2422TE 071050-LM2422TE
Manufacturer: Texas Instruments Win Source Part Number: 071050-LM2422TE Packaging: Tube/Rail Mounting: Through Hole Display Type: CRT Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: TO-220-11 Supply Voltage - Operating: 100 V to 230 V Operating Supply Current: 45mA Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 071050-LM2422TE
Packaging: Tube/Rail
Mounting: Through Hole
Display Type: CRT
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: TO-220-11
Supply Voltage - Operating: 100 V to 230 V
Operating Supply Current: 45mA
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 071050-LM2422TE
Product Name PMIC - PMIC - Display Drivers - LM2422TE
Supply Voltage Other; 100 V ~ 230 V
Unlock Full Specs
to access all available technical data

Similar Products

Driver Ic; Supply Voltage Min Allegro Microsystems - 09F1597 - Newark, An Avnet Company
Specs
Supply Voltage Other; 4.5V
# of Devices 1 #
Pins 18 #
View Details
RF Front End (LNA + PA) - 863-1348-2-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Front End
Package Type 24-VFQFN Exposed Pad
Pins 24 #
View Details
2 suppliers
Distance and angle measurement - Digital Impulse Interface - 750-635 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details