Texas Instruments High-Performance Analog PMIC - PMIC - Display Drivers - LM2415T LM2415T

Description
Manufacturer: Texas Instruments Win Source Part Number: 071049-LM2415T Packaging: Tube/Rail Mounting: Through Hole Display Type: CRT Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -20°C to 100°C Case / Package: TO-220-11 Supply Voltage - Operating: 60 V to 85 V Operating Supply Current: 13mA Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 071049-LM2415T Packaging: Tube/Rail Mounting: Through Hole Display Type: CRT Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -20°C to 100°C Case / Package: TO-220-11 Supply Voltage - Operating: 60 V to 85 V Operating Supply Current: 13mA Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LM2415T is a monolithic triple CRT driver designed for color monitor applications. It features three high input impedance, wide band amplifiers that can directly drive the RGB cathodes of a CRT. Each channel has a gain set to -14 and is capable of handling both capacitive and resistive loads, limited by the package's power dissipation. The device operates with a supply voltage of up to +90V and has an input voltage range of 0V to 5V. It is stable with capacitive loads ranging from 0pF to 20pF and is packaged in an industry-standard 11-lead TO-220 molded plastic power package. The LM2415T dissipates approximately 45% less power compared to its predecessor, the LM2405, making it a more efficient choice for high-performance display applications. It is suitable for displays with resolutions up to 1280 x 1024 at refresh rates of 75 Hz and pixel clock frequencies up to 135 MHz.

Datasheet Summary
Powered by GS/AI

The LM2415T is a monolithic triple CRT driver designed for color monitor applications. It features three high input impedance, wide band amplifiers that can directly drive the RGB cathodes of a CRT. Each channel has a gain set to -14 and is capable of handling both capacitive and resistive loads, limited by the package's power dissipation. The device operates with a supply voltage of up to +90V and has an input voltage range of 0V to 5V. It is stable with capacitive loads ranging from 0pF to 20pF and is packaged in an industry-standard 11-lead TO-220 molded plastic power package. The LM2415T dissipates approximately 45% less power compared to its predecessor, the LM2405, making it a more efficient choice for high-performance display applications. It is suitable for displays with resolutions up to 1280 x 1024 at refresh rates of 75 Hz and pixel clock frequencies up to 135 MHz.

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Display Drivers - LM2415T - 071049-LM2415T - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Display Drivers - LM2415T
071049-LM2415T
PMIC - PMIC - Display Drivers - LM2415T 071049-LM2415T
Manufacturer: Texas Instruments Win Source Part Number: 071049-LM2415T Packaging: Tube/Rail Mounting: Through Hole Display Type: CRT Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -20°C to 100°C Case / Package: TO-220-11 Supply Voltage - Operating: 60 V to 85 V Operating Supply Current: 13mA Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 071049-LM2415T
Packaging: Tube/Rail
Mounting: Through Hole
Display Type: CRT
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -20°C to 100°C
Case / Package: TO-220-11
Supply Voltage - Operating: 60 V to 85 V
Operating Supply Current: 13mA
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Display Drivers - LM2415T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Display Drivers
LM2415T
Display Drivers LM2415T
CRT Driver TO-220-11

CRT Driver TO-220-11

Buy Now Datasheet
Display Drivers - LM2415T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Display Drivers
LM2415T
Display Drivers LM2415T
CRT Driver TO-220-11

CRT Driver TO-220-11

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 071049-LM2415T LM2415T LM2415T
Product Name PMIC - PMIC - Display Drivers - LM2415T Display Drivers Display Drivers
Supply Voltage Other; 60 V ~ 85 V Other; 60V ~ 85V Other; 60V ~ 85V
Unlock Full Specs
to access all available technical data

Similar Products

 - A6284KLPTR-T - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type SOP; SSOP; TSSOP; TSSOP20
View Details
Laser Driver - TQP5115 - VAST STOCK CO., LIMITED
Specs
Device Type Laser Driver
Features RoHS
Supply Voltage 3.3V
View Details
Human Machine Interface (HMI) - 762-4302/8000-002 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
Integrated Circuits (ICs) - Interface - Modems - ICs and Modules - SI2438-B-GT - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Package Type SSOP; TSSOP
View Details
3 suppliers