Texas Instruments PMIC - PMIC - Display Drivers - LM2412T LM2412T

Description
Manufacturer: Texas Instruments Win Source Part Number: 298477-LM2412T Packaging: Tube/Rail Mounting: Through Hole Display Type: CRT Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -20°C to 100°C Case / Package: TO-220-11 Supply Voltage - Operating: 60 V to 85 V Operating Supply Current: 21mA Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 298477-LM2412T Packaging: Tube/Rail Mounting: Through Hole Display Type: CRT Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -20°C to 100°C Case / Package: TO-220-11 Supply Voltage - Operating: 60 V to 85 V Operating Supply Current: 21mA Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Display Drivers - LM2412T - 298477-LM2412T - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Display Drivers - LM2412T
298477-LM2412T
PMIC - PMIC - Display Drivers - LM2412T 298477-LM2412T
Manufacturer: Texas Instruments Win Source Part Number: 298477-LM2412T Packaging: Tube/Rail Mounting: Through Hole Display Type: CRT Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -20°C to 100°C Case / Package: TO-220-11 Supply Voltage - Operating: 60 V to 85 V Operating Supply Current: 21mA Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 298477-LM2412T
Packaging: Tube/Rail
Mounting: Through Hole
Display Type: CRT
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -20°C to 100°C
Case / Package: TO-220-11
Supply Voltage - Operating: 60 V to 85 V
Operating Supply Current: 21mA
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 298477-LM2412T
Product Name PMIC - PMIC - Display Drivers - LM2412T
Supply Voltage Other; 60 V ~ 85 V
Unlock Full Specs
to access all available technical data

Similar Products

5.5V Interface Transceiver IC - 704-74AHC2G125GD,125 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 2V ~ 5.5V
View Details
Telecom - SI32182-A-FM1 - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Technology SPI; Serial-3 Wire; 3-Wire, SPI
Features RoHS
Supply Voltage Other; 3.13V ~ 3.47V
View Details
2 suppliers
RF Front End (LNA + PA) - 2312-QPF5010TR7TR-ND - DigiKey
Specs
Device Type Front End
Package Type 24-QFN Exposed Pad
Pins 24 #
View Details
AS-Interface master - 750-655 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details