Texas Instruments PMIC - PMIC - Display Drivers - LM2407 LM2407

Description
Manufacturer: Texas Instruments Win Source Part Number: 071046-LM2407 Packaging: Tube/Rail Mounting: Through Hole Display Type: CRT Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -20°C to 100°C Case / Package: TO-220-11 Supply Voltage - Operating: 60 V to 85 V Operating Supply Current: 11.5mA Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 071046-LM2407 Packaging: Tube/Rail Mounting: Through Hole Display Type: CRT Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -20°C to 100°C Case / Package: TO-220-11 Supply Voltage - Operating: 60 V to 85 V Operating Supply Current: 11.5mA Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Display Drivers - LM2407 - 071046-LM2407 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Display Drivers - LM2407
071046-LM2407
PMIC - PMIC - Display Drivers - LM2407 071046-LM2407
Manufacturer: Texas Instruments Win Source Part Number: 071046-LM2407 Packaging: Tube/Rail Mounting: Through Hole Display Type: CRT Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -20°C to 100°C Case / Package: TO-220-11 Supply Voltage - Operating: 60 V to 85 V Operating Supply Current: 11.5mA Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 071046-LM2407
Packaging: Tube/Rail
Mounting: Through Hole
Display Type: CRT
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -20°C to 100°C
Case / Package: TO-220-11
Supply Voltage - Operating: 60 V to 85 V
Operating Supply Current: 11.5mA
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 071046-LM2407
Product Name PMIC - PMIC - Display Drivers - LM2407
Supply Voltage Other; 60 V ~ 85 V
Unlock Full Specs
to access all available technical data

Similar Products

Display Drivers - A4401KL-T-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Supply Voltage Other; 7V ~ 40V
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)"
View Details
2 suppliers
Integrated Circuits (ICs) - Interface - Modems - ICs and Modules - 1261052-SI2404-D-FTR - Win Source Electronics
Specs
Device Type Sensor Interface
Supply Voltage Other; 3V ~ 3.6V
Package Type SSOP
View Details
5 suppliers
Interface module - 289-624 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
 - 54AC05/QDA - Rochester Electronics
Rochester Electronics
Specs
Package Type CFP
View Details