Texas Instruments Standard Linear and Logic Ic, Converter, V/f, 8Dip; Frequency Texas Instruments LM231AN/NOPB

Description
IC, CONVERTER, V/F, 8DIP; Frequency:100kHz; Full Scale Range:1Hz to 100kHz; Linearity %:0.01%; Supply Voltage Range:4V to 40V; Digital IC Case:DIP; No. of Pins:8Pins; Product Range:-; MSL:MSL 1 - Unlimited; SVHC:No SVHC RoHS Compliant: Yes
Description
IC, CONVERTER, V/F, 8DIP; Frequency:100kHz; Full Scale Range:1Hz to 100kHz; Linearity %:0.01%; Supply Voltage Range:4V to 40V; Digital IC Case:DIP; No. of Pins:8Pins; Product Range:-; MSL:MSL 1 - Unlimited; SVHC:No SVHC RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ic, Converter, V/f, 8Dip; Frequency Texas Instruments - 28AH3084 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Converter, V/f, 8Dip; Frequency Texas Instruments
28AH3084
Ic, Converter, V/f, 8Dip; Frequency Texas Instruments 28AH3084
IC, CONVERTER, V/F, 8DIP; Frequency:100kHz; Full Scale Range:1Hz to 100kHz; Linearity %:0.01%; Supply Voltage Range:4V to 40V; Digital IC Case:DIP; No. of Pins:8Pins; Product Range:-; MSL:MSL 1 - Unlimited; SVHC:No SVHC RoHS Compliant: Yes

IC, CONVERTER, V/F, 8DIP; Frequency:100kHz; Full Scale Range:1Hz to 100kHz; Linearity %:0.01%; Supply Voltage Range:4V to 40V; Digital IC Case:DIP; No. of Pins:8Pins; Product Range:-; MSL:MSL 1 - Unlimited; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Frequency-to-Voltage Converters
Product Number 28AH3084
Product Name Ic, Converter, V/f, 8Dip; Frequency Texas Instruments
DC Voltage 4V to 40V
Unlock Full Specs
to access all available technical data

Similar Products

DSCA45 Frequency Input Signal Conditioner - DSCA45-xx - Dataforth Corporation
Specs
Form Factor DIN Rail
User Interface None; Filter
Agency Approval CE
View Details
Voltage-to-Frequency & Frequency-to-Voltage Converters - 5384218P - RS Components, Ltd.
Specs
Agency Approval RoHS Compliant
View Details
Specs
Form Factor Meter Mounted
Channels 1 #
Frequency .25Hz-5kHz
View Details