(PRICE/TR), IC, STEP-DOWN REGULATOR, SO-8, FULL REEL; TOPOLOGY:BUCK (STEP DOWN); INPUT VOLTAGE MIN:4.5V; INPUT VOLTAGE MAX:42V; NO. OF OUTPUTS:1OUTPUTS; DC / DC CONVERTER IC CASE:SOIC; NO. OF PINS:8PINS; OUTPUT CURRENT:2A; OUTPUT VOLTAGE ROHS COMPLIANT: Y. FREE 2 YEAR RADWELL WARRANTY
| Radwell International | |
|---|---|
| Product Category | Power Supplies |
| Product Number | 87966318 |
| Product Name | Power Supply/Voltage Converter PC Board Mount |