Texas Instruments LM218-Q1 Automotive Catalog High-Performance Operational Amplifier LM218IDRG4Q1

Description
Automotive Catalog High-Performance Operational Amplifier 8-SOIC -40 to 85
Request a Quote
Description
Automotive Catalog High-Performance Operational Amplifier 8-SOIC -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LM218 is a precision, fast operational amplifier designed for applications requiring wide bandwidth and high slew rate, qualified for automotive applications in an 8-pin SOIC package. It features a small-signal bandwidth of 15 MHz typical, a slew rate of 20 V/µs minimum, and operates from ±5 V to ±20 V supply voltages. Input bias current is 250 nA maximum, and it includes internal frequency compensation, input and output overload protection, and same pin assignments as general-purpose operational amplifiers. The device is rated for an operating temperature range of −40°C to 85°C.

Datasheet Summary
Powered by GS/AI

The LM218 is a precision, fast operational amplifier designed for applications requiring wide bandwidth and high slew rate, qualified for automotive applications in an 8-pin SOIC package. It features a small-signal bandwidth of 15 MHz typical, a slew rate of 20 V/µs minimum, and operates from ±5 V to ±20 V supply voltages. Input bias current is 250 nA maximum, and it includes internal frequency compensation, input and output overload protection, and same pin assignments as general-purpose operational amplifiers. The device is rated for an operating temperature range of −40°C to 85°C.

Suppliers

Company
Product
Description
Supplier Links
LM218-Q1 Automotive Catalog High-Performance Operational Amplifier - LM218IDRG4Q1 - Texas Instruments
Dallas, TX, United States
LM218-Q1 Automotive Catalog High-Performance Operational Amplifier
LM218IDRG4Q1
LM218-Q1 Automotive Catalog High-Performance Operational Amplifier LM218IDRG4Q1
Automotive Catalog High-Performance Operational Amplifier 8-SOIC -40 to 85

Automotive Catalog High-Performance Operational Amplifier 8-SOIC -40 to 85

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-LM218IDRG4Q1TR-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-LM218IDRG4Q1TR-ND
Instrumentation, Op Amps, Buffer Amps 296-LM218IDRG4Q1TR-ND
General Purpose Amplifier 1 Circuit 8-SOIC

General Purpose Amplifier 1 Circuit 8-SOIC

Buy Now Datasheet
Singapore, Singapore
15MHz 20V 70V SOIC Operational Amplifier IC
687-LM218IDRG4Q1
15MHz 20V 70V SOIC Operational Amplifier IC 687-LM218IDRG4Q1
15MHz Op Amp, 20V, 70V/µs Slew Rate, 80dB CMRR, 1Ch, SOIC Product overview: LM218IDRG4Q1 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15MHz, 20V, 70V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 15MHz, 20V, 70V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LM218IDRG4Q1 can be used for catalog matching and distributor lookup.

15MHz Op Amp, 20V, 70V/µs Slew Rate, 80dB CMRR, 1Ch, SOIC Product overview: LM218IDRG4Q1 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15MHz, 20V, 70V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 15MHz, 20V, 70V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LM218IDRG4Q1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - LM218IDRG4Q1 - Rochester Electronics
Newburyport, MA, United States
Operational Amplifier, 1 Func, 10000uV Offset-Max, BIPolar, PDSO8

Operational Amplifier, 1 Func, 10000uV Offset-Max, BIPolar, PDSO8

Supplier's Site Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM218IDRG4Q1 - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
LM218IDRG4Q1
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps LM218IDRG4Q1
IC OPAMP GP 1 CIRCUIT 8SOIC

IC OPAMP GP 1 CIRCUIT 8SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - LM218IDRG4Q1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
LM218IDRG4Q1
Integrated Circuits (ICs) - Linear - Amplifiers LM218IDRG4Q1
IC OPAMP GP 1 CIRCUIT 8SOIC

IC OPAMP GP 1 CIRCUIT 8SOIC

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - LM218IDRG4Q1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
LM218IDRG4Q1
Instrumentation, OP Amps, Buffer Amps LM218IDRG4Q1
General Purpose Amplifier 1 Circuit 8-SOIC

General Purpose Amplifier 1 Circuit 8-SOIC

Buy Now Datasheet
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
LM218IDRG4Q1
Operational Amplifiers - Op Amps LM218IDRG4Q1
Operational Amplifiers - Op Amps Fast General-Purpose Op Amp

Operational Amplifiers - Op Amps Fast General-Purpose Op Amp

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Rochester Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number LM218IDRG4Q1 296-LM218IDRG4Q1TR-ND 687-LM218IDRG4Q1 LM218IDRG4Q1 LM218IDRG4Q1 LM218IDRG4Q1 LM218IDRG4Q1 LM218IDRG4Q1
Product Name LM218-Q1 Automotive Catalog High-Performance Operational Amplifier Instrumentation, Op Amps, Buffer Amps 15MHz 20V 70V SOIC Operational Amplifier IC Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers Instrumentation, OP Amps, Buffer Amps Operational Amplifiers - Op Amps
Standards RoHS RoHS RoHS RoHS
Supply Voltage (VS) 10 to 40 volts 20 volts 10 volts
VOS 10 millivolts 2 millivolts
Quiescent Current (IQ) 8000 microamps
CMRR 80 dB
Unlock Full Specs
to access all available technical data