Manufacturer: Texas Instruments
Win Source Part Number: 1197067-LM218IDRG4Q1
Packaging: Tape and Reel
Mounting Style: SMD
-3db Bandwidth: 15MHz
Supply Current: 5mA
Amplifier Type: General Purpose
Slew Rate: 70V/μs
Gain Bandwidth Product: 15MHz
Current - Input Bias: 120nA
Voltage - Input Offset: 2mV
Categories: Integrated Circuits
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -25°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Family Part Number: LM218
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
Supply Voltage , Single/Dual (±): 10V ~ 40V, ±5V ~ 20V
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1197067-LM218IDRG4Q1 |
| Product Name | Electronic Surplus - LM218IDRG4Q1 |