Video Separator IC NTSC, PAL, SECAM 8-SOIC Package
Video Separator IC NTSC, PAL, SECAM 8-SOIC Package
Video Separator IC NTSC, PAL, SECAM 8-SOIC Package
Video Sync Separator 8-Pin SOIC T/R Product overview: LM1881MX/NOPB from Texas Instruments is a Video Processing Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include Video Processing Ic, Video Processing ICs, electronic component, datasheet, replacement part, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 684-LM1881MX/NOPB can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 002551-LM1881MX/NOPB
Packaging: Reel - TR
Type: Synchronous Separator
Applications: NTSC, PAL
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Active
Case / Package: 8-SOIC
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
IC VIDEO SYNC SEPARATOR 8SOIC
Video Separator IC NTSC, PAL, SECAM 8-SOIC Package
VIDEO SYNC SEPARATOR, SOIC-8; Output Synch Type:Composite, Vertical; Supply Voltage Min:-; Supply Voltage Max:5V; TV / Video Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:0°C; Operating Temperature Max:70°C; Product RoHS Compliant: Yes
IC VIDEO SYNC SEPARATOR 8SOIC
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Video Processor ICs | Video Processor ICs | Video Processor ICs | Video Processor ICs | Video Processor ICs | Video Processor ICs | Video Processor ICs |
| Product Number | 296-47437-6-ND | 684-LM1881MX/NOPB | 002551-LM1881MX/NOPB | LM1881MX/NOPB | LM1881MX/NOPB | 53AH7037 | LM1881MX/NOPB |
| Product Name | SOIC Video Processing Ic | Linear - Linear - Video Processing - LM1881MX/NOPB | Integrated Circuits (ICs) - Linear - Video Processing | Video Processing | Video Sync Separator, Soic-8; Output Synch Type Texas Instruments | Linear - Video Processing | |
| Mounting | Surface Mount (SMT) | Surface Mount (SMT) | Surface Mount (SMT) | Surface Mount (SMT) | Surface Mount (SMT) |