Video Separator IC NTSC, PAL, SECAM 8-SOIC Package
Manufacturer: Texas Instruments
Win Source Part Number: 082599-LM1881M
Packaging: Tube/Rail
Type: Synchronous Separator
Applications: NTSC, PAL
Mounting: SMD (SMT)
Family Name: LM1881
Categories: Integrated Circuits
Status: Active
Case / Package: 8-SOIC
Alternative Parts (Cross-Reference): LM1881M-X; LM1881MX/NOPB; LM1881M/NOPB; LMH1980MMX;
Introduction Date: February 01, 1995
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2021
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Application Field: Used in Imaging, Video & Vision, Consumer Electronics, Computers & Computer Peripherals
LM1881 VIDEO SYNC SEPARATOR Product overview: LM1881M from National Semiconductor is a Video Processing Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Video Processing Ic, Video Processing ICs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 684-LM1881M can be used for catalog matching and distributor lookup.
LM1881 VIDEO SYNC SEPARATOR
Video Separator IC NTSC, PAL, SECAM 8-SOIC Package
Video Separator IC NTSC, PAL, SECAM 8-SOIC Package
IC VIDEO SYNC SEPARATOR 8SOIC
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Video Processor ICs | Video Processor ICs | Video Processor ICs | Video Processor ICs | Video Processor ICs | Video Processor ICs |
| Product Number | LM1881M-ND | 082599-LM1881M | 684-LM1881M | LM1881M | LM1881M | LM1881M |
| Product Name | Linear - Linear - Video Processing - LM1881M | Video Processing Ic | Integrated Circuits (ICs) - Linear - Video Processing | Video Processing | Linear - Video Processing | |
| Mounting | Surface Mount (SMT) | Surface Mount (SMT) | Surface Mount (SMT) | Surface Mount (SMT) | Surface Mount (SMT) |