Texas Instruments PMIC - PMIC - Power Management - Specialized - LM1851M/NOPB LM1851M/NOPB

Description
Manufacturer: Texas Instruments Win Source Part Number: 1052732-LM1851M/NOPB Packaging: Tube/Rail Applications: Ground Fault Protection Mounting: SMD (SMT) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 70°C Case / Package: 8-SOIC Supply Voltage - Operating: 22 V to 30 V Operating Supply Current: 19mA Alternative Parts (Cross-Reference): LM1851MX; LM1851M; LM1851M/NOPB; LM1851MX/NOPB; Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1052732-LM1851M/NOPB Packaging: Tube/Rail Applications: Ground Fault Protection Mounting: SMD (SMT) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 70°C Case / Package: 8-SOIC Supply Voltage - Operating: 22 V to 30 V Operating Supply Current: 19mA Alternative Parts (Cross-Reference): LM1851MX; LM1851M; LM1851M/NOPB; LM1851MX/NOPB; Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - LM1851M/NOPB - 1052732-LM1851M/NOPB - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - LM1851M/NOPB
1052732-LM1851M/NOPB
PMIC - PMIC - Power Management - Specialized - LM1851M/NOPB 1052732-LM1851M/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 1052732-LM1851M/NOPB Packaging: Tube/Rail Applications: Ground Fault Protection Mounting: SMD (SMT) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 70°C Case / Package: 8-SOIC Supply Voltage - Operating: 22 V to 30 V Operating Supply Current: 19mA Alternative Parts (Cross-Reference): LM1851MX; LM1851M; LM1851M/NOPB; LM1851MX/NOPB; Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Sufficient

Manufacturer: Texas Instruments
Win Source Part Number: 1052732-LM1851M/NOPB
Packaging: Tube/Rail
Applications: Ground Fault Protection
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 70°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 22 V to 30 V
Operating Supply Current: 19mA
Alternative Parts (Cross-Reference): LM1851MX; LM1851M; LM1851M/NOPB; LM1851MX/NOPB;
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Power Management - Specialized - LM1851M/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
LM1851M/NOPB
Power Management - Specialized LM1851M/NOPB
Ground Fault Protection PMIC 8-SOIC

Ground Fault Protection PMIC 8-SOIC

Buy Now Datasheet
Power Management - Specialized - LM1851M/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
LM1851M/NOPB
Power Management - Specialized LM1851M/NOPB
Ground Fault Protection PMIC 8-SOIC

Ground Fault Protection PMIC 8-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 1052732-LM1851M/NOPB LM1851M/NOPB
Product Name PMIC - PMIC - Power Management - Specialized - LM1851M/NOPB Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Reference - TL431BFDT,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details