Texas Instruments LM158QML Low Power Dual Operational Amplifier LM158AWG/883

Description
Low Power Dual Operational Amplifier 10-CFP -55 to 125
Request a Quote Datasheet
Description
Low Power Dual Operational Amplifier 10-CFP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM158QML Low Power Dual Operational Amplifier - LM158AWG/883 - Texas Instruments
Dallas, TX, United States
LM158QML Low Power Dual Operational Amplifier
LM158AWG/883
LM158QML Low Power Dual Operational Amplifier LM158AWG/883
Low Power Dual Operational Amplifier 10-CFP -55 to 125

Low Power Dual Operational Amplifier 10-CFP -55 to 125

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM158AWG/883 - 1012827-LM158AWG/883 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM158AWG/883
1012827-LM158AWG/883
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM158AWG/883 1012827-LM158AWG/883
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1012827-LM158AWG/883 Length: 6.858 mm Contact Plating: Lead, Tin Number of Elements: 2 Power Dissipation: 830 mW Thickness: 1.778 mm Height: 2.34 mm Slew Rate: 0.5 V/µs Gain Bandwidth Product: 1 MHz Number of Channels: 2 Number of Pins: 10 Output Current: 20 mA Common Mode Rejection Ratio: 70 dB Width: 6.121 mm Categories: Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps Alternative Parts (Cross-Reference): LM158J; LM158H; LM158AH; NCV2904VDR2G; LM201AVDR2GLM158AWG8 83; Popularity: Low Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Lead Free: Contains Lead Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Schedule B: 8542330000 Max Power Dissipation: 830 mW Max Supply Voltage: 32 V Min Supply Voltage: 3 V Max Dual Supply Voltage: 16 V Min Dual Supply Voltage: 1.5 V Power Supply Rejection Ratio (PSRR): 65 dB Voltage Gain: 93.98 dB Input Offset Voltage (Vos): 2 mV

Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1012827-LM158AWG/883
Length: 6.858 mm
Contact Plating: Lead, Tin
Number of Elements: 2
Power Dissipation: 830 mW
Thickness: 1.778 mm
Height: 2.34 mm
Slew Rate: 0.5 V/µs
Gain Bandwidth Product: 1 MHz
Number of Channels: 2
Number of Pins: 10
Output Current: 20 mA
Common Mode Rejection Ratio: 70 dB
Width: 6.121 mm
Categories: Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Alternative Parts (Cross-Reference): LM158J; LM158H; LM158AH; NCV2904VDR2G; LM201AVDR2GLM158AWG883;
Popularity: Low
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Lead Free: Contains Lead
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Schedule B: 8542330000
Max Power Dissipation: 830 mW
Max Supply Voltage: 32 V
Min Supply Voltage: 3 V
Max Dual Supply Voltage: 16 V
Min Dual Supply Voltage: 1.5 V
Power Supply Rejection Ratio (PSRR): 65 dB
Voltage Gain: 93.98 dB
Input Offset Voltage (Vos): 2 mV

Buy Now
Low-Power Dual Operational Amplifier IC - 687-LM158AWG/883 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Low-Power Dual Operational Amplifier IC
687-LM158AWG/883
Low-Power Dual Operational Amplifier IC 687-LM158AWG/883
Low Power Dual Operational Amplifier 10-CFP -55 to 125 Product overview: LM158AWG/883 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, Dual. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Low-Power, Dual, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LM158AWG/883 can be used for catalog matching and distributor lookup.

Low Power Dual Operational Amplifier 10-CFP -55 to 125 Product overview: LM158AWG/883 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, Dual. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Low-Power, Dual, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LM158AWG/883 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number LM158AWG/883 1012827-LM158AWG/883 687-LM158AWG/883
Product Name LM158QML Low Power Dual Operational Amplifier Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM158AWG/883 Low-Power Dual Operational Amplifier IC
Standards RoHS
VOS 2 millivolts
GBW 1 MHz
Slew Rate 0.5000 V/µs 0.5000 V/µs
Bandwidth 1 MHz 1 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Clock-Timing - Clock Buffers, Drivers - CDC2351QDBG4 - Shenzhen Shengyu Electronics Technology Limited
Specs
Package Type Surface Mount
Life Cycle Stage Removed
View Details
SOIC Operational Amplifier IC - 687-CLC111AJE - ERSAELECTRONICS PTE. LTD.
Specs
Operating Temperature -40 C (-40 F)
Number of Pins 8
View Details
3 suppliers
INA103 Low Noise, Low Distortion Instrumentation Amplifier - INA103KU/1KE4 - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 1 to 1000 V/V
CMRR 100 dB
View Details
3 suppliers
Integrated Circuits (ICs) - Clock-Timing - Clock Buffers, Drivers - CDC1104RVKR - Shenzhen Shengyu Electronics Technology Limited
Specs
Package Type Surface Mount
Life Cycle Stage Active
View Details