Texas Instruments Data Acquisition - Data Acquisition - Analog Front End (AFE) - LM15851NKET LM15851NKET

Description
Manufacturer: Texas Instruments Win Source Part Number: 778653-LM15851NKET Packaging: Reel package Package: 68-VFQFN Exposed Pad Power (Watts): 50mW Operating Supply Voltage: 1.14 V ~ 1.26 V, 1.8 V ~ 2 V Voltage - Supply, Digital: 1.14 V ~ 1.26 V Number of Channels: 1 Resolution: 12 Family Name: LM15851 Categories: Integrated Circuits (ICs) Manufacturer Package: 68-VQFN (10x10) Alternative Parts (Cross-Reference): LM15851NKE10; LM15851NKER; LM15851NKE; Introduction Date: January 31, 2014 ECCN: 5A991.b Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 778653-LM15851NKET Packaging: Reel package Package: 68-VFQFN Exposed Pad Power (Watts): 50mW Operating Supply Voltage: 1.14 V ~ 1.26 V, 1.8 V ~ 2 V Voltage - Supply, Digital: 1.14 V ~ 1.26 V Number of Channels: 1 Resolution: 12 Family Name: LM15851 Categories: Integrated Circuits (ICs) Manufacturer Package: 68-VQFN (10x10) Alternative Parts (Cross-Reference): LM15851NKE10; LM15851NKER; LM15851NKE; Introduction Date: January 31, 2014 ECCN: 5A991.b Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Data Acquisition - Data Acquisition - Analog Front End (AFE) - LM15851NKET - 778653-LM15851NKET - Win Source Electronics
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog Front End (AFE) - LM15851NKET
778653-LM15851NKET
Data Acquisition - Data Acquisition - Analog Front End (AFE) - LM15851NKET 778653-LM15851NKET
Manufacturer: Texas Instruments Win Source Part Number: 778653-LM15851NKET Packaging: Reel package Package: 68-VFQFN Exposed Pad Power (Watts): 50mW Operating Supply Voltage: 1.14 V ~ 1.26 V, 1.8 V ~ 2 V Voltage - Supply, Digital: 1.14 V ~ 1.26 V Number of Channels: 1 Resolution: 12 Family Name: LM15851 Categories: Integrated Circuits (ICs) Manufacturer Package: 68-VQFN (10x10) Alternative Parts (Cross-Reference): LM15851NKE10; LM15851NKER; LM15851NKE; Introduction Date: January 31, 2014 ECCN: 5A991.b Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 778653-LM15851NKET
Packaging: Reel package
Package: 68-VFQFN Exposed Pad
Power (Watts): 50mW
Operating Supply Voltage: 1.14 V ~ 1.26 V, 1.8 V ~ 2 V
Voltage - Supply, Digital: 1.14 V ~ 1.26 V
Number of Channels: 1
Resolution: 12
Family Name: LM15851
Categories: Integrated Circuits (ICs)
Manufacturer Package: 68-VQFN (10x10)
Alternative Parts (Cross-Reference): LM15851NKE10; LM15851NKER; LM15851NKE;
Introduction Date: January 31, 2014
ECCN: 5A991.b
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Analog Switches
Product Number 778653-LM15851NKET
Product Name Data Acquisition - Data Acquisition - Analog Front End (AFE) - LM15851NKET
Supply Voltage (VS) 1.14 to 2 volts
Unlock Full Specs
to access all available technical data

Similar Products

50 - 3700 MHz Differential SPDT or Dual SPDT Switch - RFSW6222 - Qorvo
Specs
Switch Type DPDT
Supply Voltage (VS) 2.8 volts
Min Operating Current 0.0900 mA
View Details
CMOS Low Voltage, High Speed Precision Quad SPST NC Analog Switches - ALD4211PCL - Advanced Linear Devices, Inc.
Specs
Switch Type SPST
Normal Condition Normally Closed (NC)
Supply Voltage (VS) 3 to 12 volts
View Details
4 suppliers