The LM148FKB is a quad operational amplifier in a 20-pin LCCC package, designed to be interchangeable with the industry-standard LM148. It operates over a temperature range of -55°C to 125°C with a supply voltage of up to ±22 V, features a typical supply current drain of 0.6 mA per amplifier, a unity-gain bandwidth of 1 MHz, and an input offset voltage of up to 6 mV over the full temperature range. The device includes internal compensation, class AB output stage, and input/output overload protection.
Quad General-Purpose Operational Amplifier 20-LCCC -55 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 1196875-LM148FKB
Manufacturer Homepage: www.ti.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
| Texas Instruments | Win Source Electronics | |
|---|---|---|
| Product Category | Operational Amplifiers | Amplifier and Comparator Chips |
| Product Number | LM148FKB | 1196875-LM148FKB |
| Product Name | LM148 Quad General-Purpose Operational Amplifier | Electronic Surplus - LM148FKB |
| Supply Voltage (VS) | 8 to 36 volts | |
| VOS | 5 millivolts | |
| Quiescent Current (IQ) | 3600 microamps | |
| CMRR | 70 dB | |
| GBW | 1 MHz |